FMS USA, Inc. Force Measuring Bearing Block PMGZ400

Description
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
Datasheet
Description
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing Block - PMGZ400 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing Block
PMGZ400
Force Measuring Bearing Block PMGZ400
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range

These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment.

Features

Advantages

Overload protection, 10-times nominal measuring forceNo recalibration required
Nominal forces of 2-100 kNNominal forces suitable for all uses
Stainless steel force sensorsPermanently corrosion-resistant
High temoerature up to 120°CLarge application range
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number PMGZ400
Product Name Force Measuring Bearing Block
Force Rating 2248 to 22480 lbs (1020 to 10195 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Plate / Platform
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Tension and Compression Load Cell - X-S09-A-OP-W12 - XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 441 lbs (5 to 200 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K0-G0 - KZ-011-0400-300N-E1-K0-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Gauges - 432211 - RS Components, Ltd.
RS Components, Ltd.
Specs
Force Rating 0.0882 to 0.6614 lbs (0.0400 to 0.2999 kg)
Accuracy 2.00 ±% Full Scale
Device Gauge / Indicator
View Details
Pressductor PillowBlock Load cells - vertical force measurement - PFCL201 - ABB Measurement & Analytics
Specs
Force Rating 1124 to 11240 lbs (510 to 5098 kg)
Package Plate / Platform
Device Sensor / Transducer
View Details