FMS USA, Inc. Force Measuring Bearing Block PMGZ200

Description
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
Datasheet
Description
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing Block - PMGZ200 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing Block
PMGZ200
Force Measuring Bearing Block PMGZ200
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range

These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment.

Features

Advantages

Overload protection, 10-times nominal measuring forceNo recalibration required
Nominal forces of 2-100 kNNominal forces suitable for all uses
Stainless steel force sensorsPermanently corrosion-resistant
High temoerature up to 120°CLarge application range
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number PMGZ200
Product Name Force Measuring Bearing Block
Force Rating 450 to 8992 lbs (204 to 4078 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Plate / Platform
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8100 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Other; Earbuds, Wearables, Personal Care, Stylus, Touchpads, AR/VR, e-Bikes, e-Scooters, Industrial
View Details
Compression Load Cells - FL150C - Strainsert
Specs
Force Rating 150000 lbs (68027 kg)
Force Measured Compression
Output Analog Voltage
View Details
Model 34 Tension/Compression Universal Load Cell - SLC34/0100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details