FMS USA, Inc. Force Measuring Bearing Block PMGZ100

Description
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
Datasheet
Description
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing Block - PMGZ100 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing Block
PMGZ100
Force Measuring Bearing Block PMGZ100
These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment. Features Advantages Overload protection, 10-times nominal measuring force No recalibration required Nominal forces of 2-100 kN Nominal forces suitable for all uses Stainless steel force sensors Permanently corrosion-resistant High temoerature up to 120°C Large application range

These force sensors are perfect for difficult ambient conditions, e.g. cooling water, wet paperpulp, high temperatures, humidity, acids and bases. They can be used in virtually any wet environment.

Features

Advantages

Overload protection, 10-times nominal measuring forceNo recalibration required
Nominal forces of 2-100 kNNominal forces suitable for all uses
Stainless steel force sensorsPermanently corrosion-resistant
High temoerature up to 120°CLarge application range
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number PMGZ100
Product Name Force Measuring Bearing Block
Force Rating 450 to 4496 lbs (204 to 2039 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Plate / Platform
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Sensors - 20009134-00 - TE Connectivity
Specs
Operating Temperature -4 to 176 F (-20 to 80 C)
View Details
2 suppliers
Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
PLATED STEEL PRESSURE SENSOR, 0-653PSIA - 2CP50-71-1 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Centered Force Sensor KZ-011-0400-50N-E0-K1-G0 - KZ-011-0400-50N-E0-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers