The LMGZ.D double range force measuring bearing sensors offer the highest accuracy, reliability, and durability in the industry. Especially when processing widest kinds and widths of materials.
|
Features |
Advantages |
| Measurable tension range 1:200 | Widest measuring range available at high resolution |
| Overload protection 10 times the rated high the nominal force | Recalibration is not required |
| Nominal forces from 33N-6000N | Sizes available for every application |
| Stainless steel sensor | Corrosion resistant |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LMGZ317.D.H15 |
| Product Name | Double Range Force Measuring Bearing |
| Force Rating | 112 to 1349 lbs (50.98 to 612 kg) |
| Accuracy | 0.50 ±% Full Scale |
| Force Measured | Tension |
| Package | Donut / Washer |
| Output | Wheatstone Bridge |