The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions.
|
Features |
Advantages |
| 20 times overload protection | Recalibration is not required |
| Accuracy class 0.3% | Wide measuring capability at high resolution |
| 50:1 force measuring range | Wide measuring capability |
| Stainless steel construction | Corrosion resistant |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | LMGZ313 |
| Product Name | Force Measuring Bearing |
| Force Rating | 562 to 2698 lbs (255 to 1223 kg) |
| Accuracy | 0.30 ±% Full Scale |
| Force Measured | Tension |
| Package | Donut / Washer |
| Output | Wheatstone Bridge |