FMS USA, Inc. Force Measuring Bearing LMGZ310

Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet
Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing - LMGZ310 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing
LMGZ310
Force Measuring Bearing LMGZ310
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant

The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions.

Features

Advantages

20 times overload protectionRecalibration is not required
Accuracy class 0.3%Wide measuring capability at high resolution
50:1 force measuring rangeWide measuring capability
Stainless steel constructionCorrosion resistant
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number LMGZ310
Product Name Force Measuring Bearing
Force Rating 169 to 2698 lbs (76.46 to 1223 kg)
Accuracy 0.30 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 606586 - RS Components, Ltd.
RS Components, Ltd.
Specs
Output Digital; RS-232 / RS-422 / RS-485; RS232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
Sensors Pressure, Force, Torque - 20PS39-72 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Fatigue Rated Universal Load Cells - FFL(30/±20)U(C2)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details