FMS USA, Inc. Force Measuring Bearing LMGZ205

Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet
Description
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Bearing - LMGZ205 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Bearing
LMGZ205
Force Measuring Bearing LMGZ205
The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions. Features Advantages 20 times overload protection Recalibration is not required Accuracy class 0.3% Wide measuring capability at high resolution 50:1 force measuring range Wide measuring capability Stainless steel construction Corrosion resistant

The LMGZ series tension sensors offer the highest accuracy, reliability, and durability in the industry. The ultra flat sensor can be used in the most stringent space conditions.

Features

Advantages

20 times overload protectionRecalibration is not required
Accuracy class 0.3%Wide measuring capability at high resolution
50:1 force measuring rangeWide measuring capability
Stainless steel constructionCorrosion resistant
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number LMGZ205
Product Name Force Measuring Bearing
Force Rating 28.1 to 337 lbs (12.74 to 153 kg)
Accuracy 0.30 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Centered Force Sensor KZ-011-0400-80N-E1-K6-G0 - KZ-011-0400-80N-E1-K6-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 17.98 lbs (8.16 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Force Sensors - EXAM-X-C00063 - TE Connectivity
Specs
Operating Temperature 14 to 158 F (-10 to 70 C)
View Details
2 suppliers
Force Gauge - PCE-DDM 20WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 44960 lbs (20390 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details