FMS USA, Inc. Force Measuring Roller IMGZ035.400

Description
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Nominal forces from 200-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra-durable Sensor integrated in roller with only one electrical connection Easy mounting and connection
Datasheet
Description
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Nominal forces from 200-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra-durable Sensor integrated in roller with only one electrical connection Easy mounting and connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - IMGZ035.400 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
IMGZ035.400
Force Measuring Roller IMGZ035.400
The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner. Features Advantages 10 times overload protection Recalibration is not required 50:1 force measuring range Wide measuring capability Nominal forces from 200-3000N Sizes available for every application Stainless steel sensor Corrosion resistant, ultra-durable Sensor integrated in roller with only one electrical connection Easy mounting and connection

The measuring sensors are integrated in the roller and measure the forces which are acting on the roller in an accuratly and effective manner.

Features

Advantages

10 times overload protectionRecalibration is not required
50:1 force measuring rangeWide measuring capability
Nominal forces from 200-3000NSizes available for every application
Stainless steel sensorCorrosion resistant, ultra-durable
Sensor integrated in roller with only one electrical connectionEasy mounting and connection
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number IMGZ035.400
Product Name Force Measuring Roller
Force Rating 89.92 lbs (40.78 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - QM98000D - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Metric Universal Load Cells - FL1UM - Strainsert
Specs
Force Rating 1012 lbs (459 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model 43 Compression Load Cell - SLC43/000100 - RDP Electrosense
Specs
Force Rating 100 lbs (45.35 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-7-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 1574 lbs (0.0 to 714 kg)
Output Analog Current
Device Sensor Element / Chip
View Details