The DMGZ300 series load cells measure force in the direction of the center axis of the sensor.
|
Features |
Advantages |
| 10 times overload protection | Recalibration is not required |
| 20:1 force measuring range | Wide measuring capability |
| Stainless steel sensor, aluminium sleeve | Corrosion resistant, ultra-durable |
| Compact design | Easy mounting with minimal space required |
| FMS USA, Inc. | |
|---|---|
| Product Category | Force and Load Sensors |
| Product Number | DMGZ345A.RF |
| Product Name | Load Cell |
| Force Rating | 11240 lbs (5098 kg) |
| Accuracy | 0.50 ±% Full Scale |
| Force Measured | Tension |
| Package | Canister |
| Output | Wheatstone Bridge |