FMS USA, Inc. Load Cell DMGZ331A.RF

Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet
Description
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell - DMGZ331A.RF - FMS USA, Inc.
Hoffman Estates, IL, USA
Load Cell
DMGZ331A.RF
Load Cell DMGZ331A.RF
The DMGZ300 series load cells measure force in the direction of the center axis of the sensor. Features Advantages 10 times overload protection Recalibration is not required 20:1 force measuring range Wide measuring capability Stainless steel sensor, aluminium sleeve Corrosion resistant, ultra-durable Compact design Easy mounting with minimal space required

The DMGZ300 series load cells measure force in the direction of the center axis of the sensor.

Features

Advantages

10 times overload protectionRecalibration is not required
20:1 force measuring rangeWide measuring capability
Stainless steel sensor, aluminium sleeveCorrosion resistant, ultra-durable
Compact designEasy mounting with minimal space required
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number DMGZ331A.RF
Product Name Load Cell
Force Rating 225 lbs (102 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Canister
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

MEMS Force Sensor - FT-4300 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
Fatigue Rated Universal Load Cells - FFL(30/±20)U(C2)-(3/±2) - Strainsert
Specs
Output Analog Voltage
Device Sensor / Transducer
Features Temperature Compensated
View Details
Model 43 Compression Load Cell - SLC43/000250 - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-4-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 899 lbs (0.0 to 408 kg)
Output Analog Current
Device Sensor Element / Chip
View Details