FMS USA, Inc. Force Measuring Roller CR500

Description
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable
Datasheet
Description
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - CR500 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
CR500
Force Measuring Roller CR500
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable

The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring range at high resolution
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, Aluminium CoverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CR500
Product Name Force Measuring Roller
Force Rating 112 lbs (50.98 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Ultra-Low Power ASIC - AF-3068 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Smart Phones and Tablets, Automotive, Industrial, IoT, Weight Scales, White Goods, Wearables, Gaming, Stylus, Touchpads, Smart Home, AR/VR
View Details
RCP/SCP Series - SCP-1.375 - Strainsert
Specs
Force Rating 25000 lbs (11338 kg)
Package Load Pin
Output Analog Voltage
View Details
Model 73 Compression Load Cell - SLC73/004000 - RDP Electrosense
Specs
Force Rating 4000 lbs (1814 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details