FMS USA, Inc. Force Measuring Roller CR250

Description
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable
Datasheet
Description
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Roller - CR250 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Roller
CR250
Force Measuring Roller CR250
The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring range at high resolution Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminium Cover Corrosion resistant, ultra durable

The force measuring rollers of the CR 208, CR 210 and CR 212 Series are ideal devises to measure tensions in wires, cables and narrow flat materials.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring range at high resolution
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, Aluminium CoverCorrosion resistant, ultra durable
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CR250
Product Name Force Measuring Roller
Force Rating 56.2 lbs (25.49 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Cantilever
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Test Stand for Force Gauge - PCE-MTS500 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 1124 lbs (510 kg)
Force Measured Compression
Device Gauge / Indicator
View Details
Wireless Load Pin - Wireless Load Pin - Strainsert
Specs
Package Load Pin
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Tension and Compression Load Cell - X-S07-B - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 11.03 to 110 lbs (5 to 50 kg)
Force Measured Tension; Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-300N-E1-K1-G0 - KZ-011-0400-300N-E1-K1-G0 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 67.44 lbs (30.59 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers