FMS USA, Inc. Force Measuring Sensor CA203.250

Description
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
Description
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Sensor - CA203.250 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Sensor
CA203.250
Force Measuring Sensor CA203.250
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency.

Features

Advantages

10 times overload protectionNo re-calibration required
20:1 force measuring rangeAccuracy class 0.5%
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, Aluminum CoverCorrosion resistant, ultra durable
Supplier's Site

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CA203.250
Product Name Force Measuring Sensor
Force Rating 56.2 lbs (25.49 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Integrated MEMS Force Sensor - DF-8800 - Qorvo
Specs
Output Analog Voltage
Device Sensor Element / Chip
Application Weigh Scales; Other; Solid-State Buttons, Smart Phones/Tablets, Smart Surfaces, Touch Displays, Weight Scales, White Goods, Wearables, Gaming, Controllers, Smart Home
View Details
Universal Load Cells - FL100U - Strainsert
Specs
Force Rating 100000 lbs (45351 kg)
Output Analog Voltage
Device Sensor / Transducer
View Details
Model RLT Tension Load Cell - RLT0100 - RDP Electrosense
Specs
Force Rating 220 lbs (100 kg)
Force Measured Tension
Output Analog Voltage
View Details
Sensor - SKDA-17-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 3822 lbs (0.0 to 1733 kg)
Output Analog Current
Device Sensor Element / Chip
View Details