FMS USA, Inc. Force Measuring Sensor CA203.125

Description
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable
Description
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Sensor - CA203.125 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Sensor
CA203.125
Force Measuring Sensor CA203.125
The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency. Features Advantages 10 times overload protection No re-calibration required 20:1 force measuring range Accuracy class 0.5% Nominal forces 50, 125, 250, 500, 1000, 1500 N Covers a wide application range Stainless steel sensor, Aluminum Cover Corrosion resistant, ultra durable

The CA203 series is made for dead shaft applications. FMS dual flexion beam technology sensors set new benchmarks with regards to precision, reliability and economic efficiency.

Features

Advantages

10 times overload protectionNo re-calibration required
20:1 force measuring rangeAccuracy class 0.5%
Nominal forces 50, 125, 250, 500, 1000, 1500 NCovers a wide application range
Stainless steel sensor, Aluminum CoverCorrosion resistant, ultra durable
Supplier's Site

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number CA203.125
Product Name Force Measuring Sensor
Force Rating 28.1 lbs (12.74 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Package Donut / Washer
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Model 43 Compression Load Cell - SLC43/000250 - RDP Electrosense
Specs
Force Rating 250 lbs (113 kg)
Force Measured Compression
Output Analog Voltage
View Details
Centered Force Sensor KZ-011-0400-50N-E2-K1-G1 - KZ-011-0400-50N-E2-K1-G1 - Innovative Sensor Technology IST USA Division
Specs
Force Rating 11.24 lbs (5.1 kg)
Output Analog Voltage
Device Sensor Element / Chip
View Details
2 suppliers
Compression Load Cell - X-X09 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Force Rating 1000 to 10000 lbs (454 to 4535 kg)
Force Measured Compression
Output Analog Voltage
View Details
Sensor - SKDA-1.5-AB - Festo Corporation
Festo Corporation
Specs
Force Rating 0.0 to 337 lbs (0.0 to 153 kg)
Output Analog Current
Device Sensor Element / Chip
View Details