FMS USA, Inc. Force Measuring Journal AMGZ205.375

Description
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly
Datasheet
Description
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Force Measuring Journal - AMGZ205.375 - FMS USA, Inc.
Hoffman Estates, IL, USA
Force Measuring Journal
AMGZ205.375
Force Measuring Journal AMGZ205.375
The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications. Features Advantages 10 times overload protection No recalibration required 20:1 force measuring range Wide measuring capability Nominal forces from 100 - 2250 N Sizes available for every application Stainless steel sensor, single bolt mounting Corrosion resistant, ultra-durable, user friendly

The AMGZ Series sensors are designed as dead shaft sensors to allow easy roller change in continuous material processing applications.

Features

Advantages

10 times overload protectionNo recalibration required
20:1 force measuring rangeWide measuring capability
Nominal forces from 100 - 2250 NSizes available for every application
Stainless steel sensor, single bolt mountingCorrosion resistant, ultra-durable, user friendly
Supplier's Site Datasheet

Technical Specifications

  FMS USA, Inc.
Product Category Force and Load Sensors
Product Number AMGZ205.375
Product Name Force Measuring Journal
Force Rating 84.3 lbs (38.23 kg)
Accuracy 0.50 ±% Full Scale
Force Measured Tension
Output Wheatstone Bridge
Unlock Full Specs
to access all available technical data

Similar Products

Force Gauges - 7226947 - RS Components, Ltd.
RS Components, Ltd.
Specs
Accuracy 0.50 ±% Full Scale
Output Digital; RS-232 / RS-422 / RS-485; Rs232
Device Gauge / Indicator
View Details
Force Gauge - PCE-DDM 3WI - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Force Rating 6744 lbs (3059 kg)
Accuracy 0.10 ±% Full Scale
Force Measured Tension
View Details
AC/R PRESS&TEMP 9-149PSIA - 112CP3-6 - Heilind Electronics, Inc.
Specs
Device Sensor Element / Chip
View Details
Load Pin Bobbin - SCP-0.875-S - Strainsert
Specs
Force Rating 9500 lbs (4308 kg)
Package Load Pin
View Details