FLW, Inc. Physical Measurement Equipment 8525

Description
The 8525 is physical measurement equipment from Alnor. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Measure low velocity air flow Calculate the average of up to 125 readings Read temperature in °C or °F Specifications Air Velocity Range: 20-2000 FPM (0.1 to 10 m/s) Temperature Range: 32-158°F (0-70°C) Air Velocity Resolution: 1 FPM from 20-600 FPM or 10 FPM from 60-2000 FPM Accuracy: ±3% 4 Digit instrument display
Description
The 8525 is physical measurement equipment from Alnor. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Measure low velocity air flow Calculate the average of up to 125 readings Read temperature in °C or °F Specifications Air Velocity Range: 20-2000 FPM (0.1 to 10 m/s) Temperature Range: 32-158°F (0-70°C) Air Velocity Resolution: 1 FPM from 20-600 FPM or 10 FPM from 60-2000 FPM Accuracy: ±3% 4 Digit instrument display

Suppliers

Company
Product
Description
Supplier Links
Physical Measurement Equipment - 8525 - ValueTronics International, Inc.
Elgin, IL, USA
Physical Measurement Equipment
8525
Physical Measurement Equipment 8525
The 8525 is physical measurement equipment from Alnor. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment. Additional Features: Measure low velocity air flow Calculate the average of up to 125 readings Read temperature in °C or °F Specifications Air Velocity Range: 20-2000 FPM (0.1 to 10 m/s) Temperature Range: 32-158°F (0-70°C) Air Velocity Resolution: 1 FPM from 20-600 FPM or 10 FPM from 60-2000 FPM Accuracy: ±3% 4 Digit instrument display

The 8525 is physical measurement equipment from Alnor. Dimensional and physical measurement test equipment is useful for calibrating and repairing many types of electronic systems. Physical measurement test equipment can calibrate oscilloscopes, high potential testers, multimeters, insulation test sets, and much more. A physical measurement test detects issues involving temperature, torque, and force, enabling an engineer to troubleshoot and repair problems. No matter what type of physical measurements you need to take, there are affordable solutions from ValueTronics.com for used and refurbished test equipment.

Additional Features:

  • Measure low velocity air flow
  • Calculate the average of up to 125 readings
  • Read temperature in °C or °F
  • Specifications
  • Air Velocity Range: 20-2000 FPM (0.1 to 10 m/s)
  • Temperature Range: 32-158°F (0-70°C)
  • Air Velocity Resolution: 1 FPM from 20-600 FPM or 10 FPM from 60-2000 FPM
  • Accuracy: ±3%
  • 4 Digit instrument display
Supplier's Site

Technical Specifications

  ValueTronics International, Inc.
Product Category Calibration Instruments
Product Number 8525
Product Name Physical Measurement Equipment
Environmental Properties Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Calibrator Style Fixed; Battery Powered
Environmental Properties Flow
Other Properties 33 H x 24.6 W x 12 D
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Calibration Kit - CM292F - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Calibrator Style Modular
Calibration Signal Signal / Waveform Generator Output
Frequency Range 4.00E10 Hz
View Details