Fluoro-Plastics, Inc. PTFE Washers

Description
Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard tooling. Normally PTFE is machined to tolerances of about plus or minus .005 inches. While closer tolerances are occasionally required, they usually are not necessary. PTFE is very resilient which allows machined parts to conform to most working dimensions. A part can sometimes be press-fitted at lower cost than doing final machining to exact size. When closer tolerances are required, it is essential to use stress-relieved products. Fluoro-Plastics offers complete annealing services to industry standards for all stock shapes we manufacture. Tolerances of plus or minus .001 inches can be held with Fluoro-Plastics shapes that have been properly annealed at our factories. Fluoro-Plastics has a complete machine shop to turn out finished parts from prototypes up to production quantities. Fluoro-Plastics has been fabricating and machining PTFE for over 50 years. Call Fluoro-Plastics with any design questions or send is a drawing by fax or e-mail and let our experience work for you. See ASTM D 3297 for machining specifications. Teflon® is a registered trademark of E.I. Du Pont De Nemours and Company used under License by Fluoro-Plastics, Inc. Only Dupont makes TEFLON®. Applications of PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is corrosion resistant and chemically inert; it is unaffected by virtually all acids and caustics and functions in environments to 500 degrees F.. Electrical applications: PTFE is one of the best insulators known. In thin sections, it will insulate to 500 volts per mil. There are grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole tubing can be extruded. PTFE can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. Semi-Conductor Industry: PTFE is inert, and its operating temperature range is from minus 350 degrees Fahrenheit to 550 degrees Fahrenheit. When made to ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food, beverage, cosmetics and pharmaceutical industries. Thin Film and sheets make an inert, no-toxic slide surface without microscopic depressions where microbes can grow. Conveyancing components - profiles, guide rails and slides - can withstand high temperatures inside baking and drying ovens and other heated segments of the food, cosmetics or pharmaceuticals manufacturing processes. Laboratory applications: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface. Bearing pads: Glass filled PTFE can be cut or stamped into bearing pads, and will resist all weather-related degradation while remaining an inert interface between disparate construction materials, like steel and concrete. PTFE Compounds: Various fillers can be blended with the PTFE base resin to enhance certain properties, e.g. glass fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold slightly oversized for easy trimming and machining to exact sizes.
Datasheet
Description
Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard tooling. Normally PTFE is machined to tolerances of about plus or minus .005 inches. While closer tolerances are occasionally required, they usually are not necessary. PTFE is very resilient which allows machined parts to conform to most working dimensions. A part can sometimes be press-fitted at lower cost than doing final machining to exact size. When closer tolerances are required, it is essential to use stress-relieved products. Fluoro-Plastics offers complete annealing services to industry standards for all stock shapes we manufacture. Tolerances of plus or minus .001 inches can be held with Fluoro-Plastics shapes that have been properly annealed at our factories. Fluoro-Plastics has a complete machine shop to turn out finished parts from prototypes up to production quantities. Fluoro-Plastics has been fabricating and machining PTFE for over 50 years. Call Fluoro-Plastics with any design questions or send is a drawing by fax or e-mail and let our experience work for you. See ASTM D 3297 for machining specifications. Teflon® is a registered trademark of E.I. Du Pont De Nemours and Company used under License by Fluoro-Plastics, Inc. Only Dupont makes TEFLON®. Applications of PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is corrosion resistant and chemically inert; it is unaffected by virtually all acids and caustics and functions in environments to 500 degrees F.. Electrical applications: PTFE is one of the best insulators known. In thin sections, it will insulate to 500 volts per mil. There are grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole tubing can be extruded. PTFE can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. Semi-Conductor Industry: PTFE is inert, and its operating temperature range is from minus 350 degrees Fahrenheit to 550 degrees Fahrenheit. When made to ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food, beverage, cosmetics and pharmaceutical industries. Thin Film and sheets make an inert, no-toxic slide surface without microscopic depressions where microbes can grow. Conveyancing components - profiles, guide rails and slides - can withstand high temperatures inside baking and drying ovens and other heated segments of the food, cosmetics or pharmaceuticals manufacturing processes. Laboratory applications: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface. Bearing pads: Glass filled PTFE can be cut or stamped into bearing pads, and will resist all weather-related degradation while remaining an inert interface between disparate construction materials, like steel and concrete. PTFE Compounds: Various fillers can be blended with the PTFE base resin to enhance certain properties, e.g. glass fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold slightly oversized for easy trimming and machining to exact sizes.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PTFE Washers -  - Fluoro-Plastics, Inc.
Philadelphia, PA, USA
PTFE Washers
PTFE Washers
Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard tooling. Normally PTFE is machined to tolerances of about plus or minus .005 inches. While closer tolerances are occasionally required, they usually are not necessary. PTFE is very resilient which allows machined parts to conform to most working dimensions. A part can sometimes be press-fitted at lower cost than doing final machining to exact size. When closer tolerances are required, it is essential to use stress-relieved products. Fluoro-Plastics offers complete annealing services to industry standards for all stock shapes we manufacture. Tolerances of plus or minus .001 inches can be held with Fluoro-Plastics shapes that have been properly annealed at our factories. Fluoro-Plastics has a complete machine shop to turn out finished parts from prototypes up to production quantities. Fluoro-Plastics has been fabricating and machining PTFE for over 50 years. Call Fluoro-Plastics with any design questions or send is a drawing by fax or e-mail and let our experience work for you. See ASTM D 3297 for machining specifications. Teflon® is a registered trademark of E.I. Du Pont De Nemours and Company used under License by Fluoro-Plastics, Inc. Only Dupont makes TEFLON®. Applications of PTFE & Teflon® ASTM Specifications PTFE is used extensively in many different industries: Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is corrosion resistant and chemically inert; it is unaffected by virtually all acids and caustics and functions in environments to 500 degrees F.. Electrical applications: PTFE is one of the best insulators known. In thin sections, it will insulate to 500 volts per mil. There are grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole tubing can be extruded. PTFE can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components. Semi-Conductor Industry: PTFE is inert, and its operating temperature range is from minus 350 degrees Fahrenheit to 550 degrees Fahrenheit. When made to ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like. Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food, beverage, cosmetics and pharmaceutical industries. Thin Film and sheets make an inert, no-toxic slide surface without microscopic depressions where microbes can grow. Conveyancing components - profiles, guide rails and slides - can withstand high temperatures inside baking and drying ovens and other heated segments of the food, cosmetics or pharmaceuticals manufacturing processes. Laboratory applications: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface. Bearing pads: Glass filled PTFE can be cut or stamped into bearing pads, and will resist all weather-related degradation while remaining an inert interface between disparate construction materials, like steel and concrete. PTFE Compounds: Various fillers can be blended with the PTFE base resin to enhance certain properties, e.g. glass fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc. PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold slightly oversized for easy trimming and machining to exact sizes.

Because of its unique molecular structure, granular PTFE does not melt. It cannot be molded into complex forms like other plastics. However, it is easily machined on all standard equipment, including the most advanced CNC machining equipment. PTFE can be cut, bored, milled and turned using standard tooling. Normally PTFE is machined to tolerances of about plus or minus .005 inches. While closer tolerances are occasionally required, they usually are not necessary. PTFE is very resilient which allows machined parts to conform to most working dimensions. A part can sometimes be press-fitted at lower cost than doing final machining to exact size. When closer tolerances are required, it is essential to use stress-relieved products. Fluoro-Plastics offers complete annealing services to industry standards for all stock shapes we manufacture. Tolerances of plus or minus .001 inches can be held with Fluoro-Plastics shapes that have been properly annealed at our factories. Fluoro-Plastics has a complete machine shop to turn out finished parts from prototypes up to production quantities. Fluoro-Plastics has been fabricating and machining PTFE for over 50 years. Call Fluoro-Plastics with any design questions or send is a drawing by fax or e-mail and let our experience work for you. See ASTM D 3297 for machining specifications.

Teflon® is a registered trademark of E.I. Du Pont De Nemours and Company used under License by Fluoro-Plastics, Inc. Only Dupont makes TEFLON®.

Applications of PTFE & Teflon® ASTM Specifications

PTFE is used extensively in many different industries:

Petrochemical and chemical processing: PTFE is the material of choice for gaskets, vessel linings, pump interiors, washers, rings, seals, spacers, dip tubes and well-drilling components because it is corrosion resistant and chemically inert; it is unaffected by virtually all acids and caustics and functions in environments to 500 degrees F..

Electrical applications: PTFE is one of the best insulators known. In thin sections, it will insulate to 500 volts per mil. There are grades if PTFE which have even greater dielectric strength. It is frequently used in wire and cable wrap, and to separate conductive surfaces in capacitors. Thick walled close-tolerance extruded tubing is the PTFE shape of choice where machining or drilling long lengths to close tolerances is impossible. Multi-hole tubing can be extruded. PTFE can be machined into standoff insulators, and many different types of high voltage encapsulation devices for electrical components.

Semi-Conductor Industry: PTFE is inert, and its operating temperature range is from minus 350 degrees Fahrenheit to 550 degrees Fahrenheit. When made to ultra pure standards it is the material of choice for various items used in chip manufacturing, including encapsulation devices for quartz heaters, and the like.

Food, Beverage and Pharmaceutical industries: Virgin PTFE is approved by the Food and Drug Administration for use in the food, beverage, cosmetics and pharmaceutical industries. Thin Film and sheets make an inert, no-toxic slide surface without microscopic depressions where microbes can grow. Conveyancing components - profiles, guide rails and slides - can withstand high temperatures inside baking and drying ovens and other heated segments of the food, cosmetics or pharmaceuticals manufacturing processes.

Laboratory applications: PTFE piping, tubing and vessels are used in various laboratory ware because of their chemical resistance, and inertness. No contaminants adhere to the surface.

Bearing pads: Glass filled PTFE can be cut or stamped into bearing pads, and will resist all weather-related degradation while remaining an inert interface between disparate construction materials, like steel and concrete.

PTFE Compounds: Various fillers can be blended with the PTFE base resin to enhance certain properties, e.g. glass fiber, glass bead, carbon, graphite, molybdenum disulfide, bronze, etc.

PTFE does not melt; it cannot be molded into complex shapes, but must be machined. PTFE is easily machined using standard mechanical woodworking and stamping equipment and tooling. Most shapes are sold slightly oversized for easy trimming and machining to exact sizes.

Datasheet

Technical Specifications

  Fluoro-Plastics, Inc.
Product Category Washers
Product Name PTFE Washers
Washer Type Flat or USS
Unlock Full Specs
to access all available technical data

Similar Products

Washers - 4899488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel; Steel
Inside Diameter 0.118 inch (3.000 mm)
Thickness 0.020 inch (0.500 mm)
View Details
Shoulder Washer - 3057 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Washer Type Shoulder
Material Nylon
Inside Diameter 0.200 inch (5.080 mm)
View Details
3 suppliers
Self-Sealing Washer - Metric - 75062 - APM Hexseal Corp.
Specs
Washer Type Self-sealing
Material StainlessSteel; Rubber
Special Fitting Configuration Not Applicable
View Details
2 suppliers
Flat Washers - 31906 - Jergens, Inc.
Specs
Washer Type Flat or USS
Material Steel; StainlessSteel; Available in 1010 Cold Rolled Steel and 303 Stainless Steel
Finish BlackOxide
View Details