Fluoro-Plastics, Inc. PTFE Sheet

Description
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).
Description
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).

Suppliers

Company
Product
Description
Supplier Links
PTFE Sheet -  - Fluoro-Plastics, Inc.
Philadelphia, PA, USA
PTFE Sheet
PTFE Sheet
Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).

Skived sheet can be made in any thickness from 15 mils up to .250 inches. Fluoro-Plastics technology makes it possible to make in-between sizes. Thickness tolerances range from .0005 for sizes from .002" thick to .005" thick up to .003" tolerance for material that is over .060" thick. Skived sheet is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes are 48 inches square, twelve inches square, twenty-four inches square, thirty-six inches square, and rolls one, two, three and four feet wide are available for clicker press fabricators. Material may be ordered in long lengths as individual sheets. The material can be wound on a three inch cardboard or PVC core: All interim thickness sizes are available on special order, and rolls may be silt to interim widths. All material conforms to ASTM D3308. Material is white. The material may be ordered etched for bonding on one or both sides for an additional charge (both Sodium Ammonia and Sodium Naphthalene etching are offered).

Supplier's Site

Technical Specifications

  Fluoro-Plastics, Inc.
Product Category Polymers and Plastic Resins
Product Name PTFE Sheet
Type ExtrusionGrade; Thermoplastic
Chemical System Fluoropolymer
Filler Unfilled
Industry Electronics; Sanitary; OEM or Industrial; Semiconductors or IC Packaging
Use Temperature 250 F (121 C)
Unlock Full Specs
to access all available technical data

Similar Products

Ducoya® Electrically Conductive Polyimide for Semiconductors - G202 C - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
Optema™ EMA Copolymer Resins - Optema™ TC 110 Molding - ExxonMobil - Polyethylene Products
Specs
Type Thermoplastic
Industry Laminating
Melt Flow 2.00 g / 10 minutes
View Details
THERMOPLASTIC POLYOLEFIN ELASTOMER (TPO) BLACK PELLETS - 770P (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Filler Unfilled
View Details
PEEK Polymer Resin - VICTREX® HT G45 - Victrex PLC
Specs
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System PEEK
View Details