Fluitec International MPC Varnish Potential Testing

Description
The Membrane Patch Colorimetry (MPC) test is a quick, cost-effective way of assessing your oil's varnish potential. The MPC Color instrument allows real time on-site determination of the condition of your lubricant. Data results are captured and stored in text and audio captions for quick analysis. The MPC Color packs tremendous science into a convenient and extremely accurate package. MPC is the only ASTM method for determining Varnish Potential ASTM D7843: Standard Test Method for Measurement of Lubricant Generated Insoluble Color Bodies in In-Service Turbine Oils using Membrane Patch Colorimetry. Lubricating oils used in applications such as compressors, turbines and hydraulic systems are prone to reliability and performance problems due to oil deposits like sludge and varnish. MPC test is designed to separate oil degradation products and measure their color. This indicates the likeliness of deposits causing performance problems in your system. Tremendous Innovation packed into an unassuming package Some of the features of the MPC Color include: A surface preview capability with built-in calibration tile Produces results in 1.8 seconds Enough memory to store data for up to 350 samples and 20 standards Connects to your PC via USB connection for ease of data transfer and charging Reports color values in CIE, the same scale used in ASTM D7843 Includes trend results software called CapSure© It provides repeatable and stable measurements that are not affected by surface irregularities A light weight hand held device making the MPC Color as comfortable in the laboratory or in the plant Employs independent tri-directional 25 LED light source with 8 different visible illuminations
Description
The Membrane Patch Colorimetry (MPC) test is a quick, cost-effective way of assessing your oil's varnish potential. The MPC Color instrument allows real time on-site determination of the condition of your lubricant. Data results are captured and stored in text and audio captions for quick analysis. The MPC Color packs tremendous science into a convenient and extremely accurate package. MPC is the only ASTM method for determining Varnish Potential ASTM D7843: Standard Test Method for Measurement of Lubricant Generated Insoluble Color Bodies in In-Service Turbine Oils using Membrane Patch Colorimetry. Lubricating oils used in applications such as compressors, turbines and hydraulic systems are prone to reliability and performance problems due to oil deposits like sludge and varnish. MPC test is designed to separate oil degradation products and measure their color. This indicates the likeliness of deposits causing performance problems in your system. Tremendous Innovation packed into an unassuming package Some of the features of the MPC Color include: A surface preview capability with built-in calibration tile Produces results in 1.8 seconds Enough memory to store data for up to 350 samples and 20 standards Connects to your PC via USB connection for ease of data transfer and charging Reports color values in CIE, the same scale used in ASTM D7843 Includes trend results software called CapSure© It provides repeatable and stable measurements that are not affected by surface irregularities A light weight hand held device making the MPC Color as comfortable in the laboratory or in the plant Employs independent tri-directional 25 LED light source with 8 different visible illuminations

Suppliers

Company
Product
Description
Supplier Links
MPC Varnish Potential Testing -  - Fluitec International
Jersey City, NJ, USA
MPC Varnish Potential Testing
MPC Varnish Potential Testing
The Membrane Patch Colorimetry (MPC) test is a quick, cost-effective way of assessing your oil's varnish potential. The MPC Color instrument allows real time on-site determination of the condition of your lubricant. Data results are captured and stored in text and audio captions for quick analysis. The MPC Color packs tremendous science into a convenient and extremely accurate package. MPC is the only ASTM method for determining Varnish Potential ASTM D7843: Standard Test Method for Measurement of Lubricant Generated Insoluble Color Bodies in In-Service Turbine Oils using Membrane Patch Colorimetry. Lubricating oils used in applications such as compressors, turbines and hydraulic systems are prone to reliability and performance problems due to oil deposits like sludge and varnish. MPC test is designed to separate oil degradation products and measure their color. This indicates the likeliness of deposits causing performance problems in your system. Tremendous Innovation packed into an unassuming package Some of the features of the MPC Color include: A surface preview capability with built-in calibration tile Produces results in 1.8 seconds Enough memory to store data for up to 350 samples and 20 standards Connects to your PC via USB connection for ease of data transfer and charging Reports color values in CIE, the same scale used in ASTM D7843 Includes trend results software called CapSure© It provides repeatable and stable measurements that are not affected by surface irregularities A light weight hand held device making the MPC Color as comfortable in the laboratory or in the plant Employs independent tri-directional 25 LED light source with 8 different visible illuminations

The Membrane Patch Colorimetry (MPC) test is a quick, cost-effective way of assessing your oil's varnish potential.

The MPC Color instrument allows real time on-site determination of the condition of your lubricant. Data results are captured and stored in text and audio captions for quick analysis. The MPC Color packs tremendous science into a convenient and extremely accurate package.

MPC is the only ASTM method for determining Varnish Potential

ASTM D7843: Standard Test Method for Measurement of Lubricant Generated Insoluble Color Bodies in In-Service Turbine Oils using Membrane Patch Colorimetry.

Lubricating oils used in applications such as compressors, turbines and hydraulic systems are prone to reliability and performance problems due to oil deposits like sludge and varnish. MPC test is designed to separate oil degradation products and measure their color. This indicates the likeliness of deposits causing performance problems in your system.

Tremendous Innovation packed into an unassuming package Some of the features of the MPC Color include:

  • A surface preview capability with built-in calibration tile
  • Produces results in 1.8 seconds
  • Enough memory to store data for up to 350 samples and 20 standards
  • Connects to your PC via USB connection for ease of data transfer and charging
  • Reports color values in CIE, the same scale used in ASTM D7843
  • Includes trend results software called CapSure©
  • It provides repeatable and stable measurements that are not affected by surface irregularities
  • A light weight hand held device making the MPC Color as comfortable in the laboratory or in the plant
  • Employs independent tri-directional 25 LED light source with 8 different visible illuminations
Supplier's Site

Technical Specifications

  Fluitec International
Product Category Nondestructive Testing (NDT) Equipment
Product Name MPC Varnish Potential Testing
Instrument Type Condition Monitor / Fault Detector
Unlock Full Specs
to access all available technical data

Similar Products

Metrology-Grade 3D Scanner - HandySCAN 3D | EVO Series - FARO CREAFORM
Specs
Instrument Type Condition Monitor / Fault Detector
Instrument Technology Optical / Laser
Form Factor Portable / Handheld / Mobile
View Details
Cygnus ROV UTM -  - Cygnus Instruments Limited
Cygnus Instruments Limited
Specs
Instrument Technology Ultrasonic
Form Factor Portable / Handheld / Mobile
View Details
Thermography System For Use in Press Hardening - PRESS-CHECK - InfraTec GmbH
Specs
Applications Chemical Industry, Thermal Optimization, Material Testing
Instrument Type Flaw Detectors
Instrument Technology Thermographic Automation System
View Details