Fluidwell bv Ratio Controller F124

Description
The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key product of the Fluidwell Process Controller family and is the alternative to replace existing pneumatic controllers in local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates and controls the ratio between flow A and flow B. Formula: ratio = additive / main Three control modes: - Hand (manual valve control) - Local Setpoint (control additive flow only) - Ratio (control additive flow to obtain the desired ratio). Bumpless transistion between the control modes. Displays actual and desired ratio simultaneously, flow rate A and flow rate B. Safety mode to place the valve in a safe position Analog output to control the position of the valve. Ratio: seven 17mm (0.67") digits, displayed as percentage. Desired ratio: five 8mm (0.31") digits. Flow rate A and B: seven 17mm (0.67") digits. Ratio monitoring: two alarm values can be set: low and high ratio alarm. Displays clear alarm messages. Green LED backlight. Auto backup of settings, setpoint and control mode in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet
Description
The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key product of the Fluidwell Process Controller family and is the alternative to replace existing pneumatic controllers in local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates and controls the ratio between flow A and flow B. Formula: ratio = additive / main Three control modes: - Hand (manual valve control) - Local Setpoint (control additive flow only) - Ratio (control additive flow to obtain the desired ratio). Bumpless transistion between the control modes. Displays actual and desired ratio simultaneously, flow rate A and flow rate B. Safety mode to place the valve in a safe position Analog output to control the position of the valve. Ratio: seven 17mm (0.67") digits, displayed as percentage. Desired ratio: five 8mm (0.31") digits. Flow rate A and B: seven 17mm (0.67") digits. Ratio monitoring: two alarm values can be set: low and high ratio alarm. Displays clear alarm messages. Green LED backlight. Auto backup of settings, setpoint and control mode in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratio Controller - F124 - Fluidwell bv
Veghel, Netherlands
Ratio Controller
F124
Ratio Controller F124
The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key product of the Fluidwell Process Controller family and is the alternative to replace existing pneumatic controllers in local control loops. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Features Calculates and controls the ratio between flow A and flow B. Formula: ratio = additive / main Three control modes: - Hand (manual valve control) - Local Setpoint (control additive flow only) - Ratio (control additive flow to obtain the desired ratio). Bumpless transistion between the control modes. Displays actual and desired ratio simultaneously, flow rate A and flow rate B. Safety mode to place the valve in a safe position Analog output to control the position of the valve. Ratio: seven 17mm (0.67") digits, displayed as percentage. Desired ratio: five 8mm (0.31") digits. Flow rate A and B: seven 17mm (0.67") digits. Ratio monitoring: two alarm values can be set: low and high ratio alarm. Displays clear alarm messages. Green LED backlight. Auto backup of settings, setpoint and control mode in EEPROM memory. Ambient temperature: -40°C to +80°C (-40°F to 176°F).

The F124 ratio controller has been designed to ensure that two flows are kept at the same ratio even if flows are changing. The Fluidwell ratio controller will show a strong influence of maintaining a good and constant quality of products and saves money on the blending components. The F124 is a key product of the Fluidwell Process Controller family and is the alternative to replace existing pneumatic controllers in local control loops.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX and IECEx approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Features

  • Calculates and controls the ratio between flow A and flow B.
    Formula: ratio = additive / main
  • Three control modes:
    - Hand (manual valve control)
    - Local Setpoint (control additive flow only)
    - Ratio (control additive flow to obtain the desired ratio).
  • Bumpless transistion between the control modes.
  • Displays actual and desired ratio simultaneously, flow rate A and flow rate B.
  • Safety mode to place the valve in a safe position
  • Analog output to control the position of the valve.
  • Ratio: seven 17mm (0.67") digits, displayed as percentage.
    Desired ratio: five 8mm (0.31") digits.
  • Flow rate A and B: seven 17mm (0.67") digits.
  • Ratio monitoring: two alarm values can be set: low and high ratio alarm.
  • Displays clear alarm messages.
  • Green LED backlight.
  • Auto backup of settings, setpoint and control mode in EEPROM memory.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Specialty Process Controllers
Product Number F124
Product Name Ratio Controller
Controller Type Ratio Controller; Flow; Mix / Blending
Form Factor Chassis; Stand-Alone; Field Mount
Interface Digital Front Panel; Computer Programmable (optional feature)
Features Rate Indication/ Control
Inputs 4 inputs
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Bearing Controller - Zephyr - Waukesha Bearings
Specs
Controller Type Magnetic Bearing Controller
Form Factor Chassis
Interface Computer Programmable
View Details
Kaeser Measurement Technology (KMT) -  - Kaeser Compressors, Inc.
Specs
Controller Type Specialty Controllers and Measurement Devices
View Details