The CM-031-PQ is a circuit manifold subplate designed for back pressure sensing in double-acting cylinder applications, featuring 1/4" OD push-quick fittings and integrating with modular pneumatic valves such as R-305 and R-412. It measures 6.00" x 3.25" x 3.75" and operates within a temperature range of 32 to 140°F and pressure range of 40 to 150 psig.
This is a new version of cycling without limits. The system interfaces with the sequencing system using R-932 Modular Valves. From this operation, you can go back to input the next sequencing function.
| Clippard | |
|---|---|
| Product Category | Specialty Process Controllers |
| Product Number | CM-031-PQ |
| Product Name | Pneumatic Circuit Boards - Thntd Circuit SubPlate w/PQ Fittings |
| Form Factor | Pneumatic Circuit Board |