Fluidwell bv Temperature Monitor with 1 High / Low Alarm F043

Description
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. The display shows the actual temperature, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Applications The F-Series is your first and best choice for field mount indicators. Especially in harsh weather conditions like rain, snow, salty atmosphers and temperatures between -40°C up to +80°C (-40°F up to 176°F) for safe and hazardous area applications! For applications where continuous temperature measurement and monitoring is important without signal re-transmission. Alternative basic model: F040. Alternative advanced model: F143 or the D-Series DIN panel mount indicators.
Datasheet
Description
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. The display shows the actual temperature, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Applications The F-Series is your first and best choice for field mount indicators. Especially in harsh weather conditions like rain, snow, salty atmosphers and temperatures between -40°C up to +80°C (-40°F up to 176°F) for safe and hazardous area applications! For applications where continuous temperature measurement and monitoring is important without signal re-transmission. Alternative basic model: F040. Alternative advanced model: F143 or the D-Series DIN panel mount indicators.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Monitor with 1 High / Low Alarm - F043 - Fluidwell bv
Veghel, Netherlands
Temperature Monitor with 1 High / Low Alarm
F043
Temperature Monitor with 1 High / Low Alarm F043
The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. The display shows the actual temperature, alarm values, alarm messages and status. On-screen engineering units are easily configured from a comprehensive selection. Advantages Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it! Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications. Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all! Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors. Applications The F-Series is your first and best choice for field mount indicators. Especially in harsh weather conditions like rain, snow, salty atmosphers and temperatures between -40°C up to +80°C (-40°F up to 176°F) for safe and hazardous area applications! For applications where continuous temperature measurement and monitoring is important without signal re-transmission. Alternative basic model: F040. Alternative advanced model: F143 or the D-Series DIN panel mount indicators.

The F043 is a versatile temperature indicator with continuous temperature monitoring feature. It offers the ability to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive DIP-switches or trimmers. The display shows the actual temperature, alarm values, alarm messages and status.
On-screen engineering units are easily configured from a comprehensive selection.
Advantages

  • Robust IP66, IP67 (NEMA4X) field enclosure. It is so rugged, you can even stand on it!
  • Intrinsically Safe available - ATEX, IECEx, FM and CSA approval for gas and dust applications.
  • Programming can be done by your own crew, with the sensible menu-driven structure, saving cost and irritation. Know one, know them all!
  • Very diverse mounting possibilities: walls, pipes, panels or directly onto outdoor sensors.

Applications

  • The F-Series is your first and best choice for field mount indicators. Especially in harsh weather conditions like rain, snow, salty atmosphers and temperatures between -40°C up to +80°C (-40°F up to 176°F) for safe and hazardous area applications!
  • For applications where continuous temperature measurement and monitoring is important without signal re-transmission.
    Alternative basic model: F040. Alternative advanced model: F143 or the D-Series DIN panel mount indicators.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Temperature Indicators
Product Number F043
Product Name Temperature Monitor with 1 High / Low Alarm
Mounting Options Panel Mount (Meter); Self-Contained/Stand Alone Instrument; Other Installation Type
Input Options Accepts RTD Inputs
Local Interface Digital Front Panel
Display Digital Readouts
DC Voltage Measures DC Voltages
Unlock Full Specs
to access all available technical data

Similar Products

5-Point “Clock” Multipoint Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 4 Relay, Front Key and PC Programmable - 5715 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details