Fluidwell bv DIN Panel Mount - Temperature Monitor with 1 High/Low Alarm D043

Description
The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays actual temperature and alarm values. Two alarm values can be entered: low and high temperature alarm. Temperature: six large 17mm (0.67) digits. Selectable on-screen engineering units: °C - °F - K. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Red flashing LED backlight in case of a temperature alarm. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays actual temperature and alarm values. Two alarm values can be entered: low and high temperature alarm. Temperature: six large 17mm (0.67) digits. Selectable on-screen engineering units: °C - °F - K. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Red flashing LED backlight in case of a temperature alarm. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel Mount - Temperature Monitor with 1 High/Low Alarm - D043 - Fluidwell bv
Veghel, Netherlands
DIN Panel Mount - Temperature Monitor with 1 High/Low Alarm
D043
DIN Panel Mount - Temperature Monitor with 1 High/Low Alarm D043
The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays actual temperature and alarm values. Two alarm values can be entered: low and high temperature alarm. Temperature: six large 17mm (0.67) digits. Selectable on-screen engineering units: °C - °F - K. Ambient temperature: -40°C to +80°C (-40°F to 176°F). Red flashing LED backlight in case of a temperature alarm. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D043 is a versatile, panel mount temperature indicator with continuous temperature monitoring feature. It offers the facility to set one low temperature and one high temperature alarm value. If desired, an ignore function can be set up to allow for an incorrect temperature for a certain period of time.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays actual temperature and alarm values.
  • Two alarm values can be entered: low and high temperature alarm.
  • Temperature: six large 17mm (0.67) digits.
  • Selectable on-screen engineering units:
    °C - °F - K.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • Red flashing LED backlight in case of a temperature alarm.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Temperature Indicators
Product Number D043
Product Name DIN Panel Mount - Temperature Monitor with 1 High/Low Alarm
Mounting Options Panel Mount (Meter)
Local Interface Digital Front Panel
Display Digital Readouts
DC Voltage Measures DC Voltages
DC Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Point Indicators -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Mounting Options Other Installation Type
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
Digital Indicator - Accessories -  - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Reference Material Platinum
Probe Resistance Values 3 wire Pt100
View Details