Fluidwell bv DIN Panel mount - Temperature Indicator D040

Description
The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays actual temperature and measuring unit. Very large 26mm (1") digits. Piegraph indication: ten segments. Number of digits for temperature: 5½. Selectable on-screen engineering units: °C - °F - K. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays actual temperature and measuring unit. Very large 26mm (1") digits. Piegraph indication: ten segments. Number of digits for temperature: 5½. Selectable on-screen engineering units: °C - °F - K. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DIN Panel mount - Temperature Indicator - D040 - Fluidwell bv
Veghel, Netherlands
DIN Panel mount - Temperature Indicator
D040
DIN Panel mount - Temperature Indicator D040
The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays actual temperature and measuring unit. Very large 26mm (1") digits. Piegraph indication: ten segments. Number of digits for temperature: 5½. Selectable on-screen engineering units: °C - °F - K. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D040 is a straight forward, panel mount temperature indicator. The measuring unit to be displayed is simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of the Span, off-set and number of decimals is done through software functions, without any sensitive dip-switches or trimmers.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays actual temperature and measuring unit.
  • Very large 26mm (1") digits.
  • Piegraph indication: ten segments.
  • Number of digits for temperature: 5½.
  • Selectable on-screen engineering units:
    °C - °F - K.
  • Auto backup of all settings.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Temperature Indicators
Product Number D040
Product Name DIN Panel mount - Temperature Indicator
Mounting Options Panel Mount (Meter)
Local Interface Digital Front Panel
Display Digital Readouts
DC Voltage Measures DC Voltages
DC Voltage Range 0.0 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Handheld Thermocouple Pyrometer - 28-02800 - Pyromation
Specs
Mounting Options Portable or Hand Held; Self-Contained/Stand Alone Instrument
Sensed Temperature Range -418 to 2501 F (-250 to 1372 C)
Input Options Accepts Thermocouple Inputs
View Details
Programmable LED Indicator, 2 Relay, Front Key Programmable - 5714 - Conax Technologies
Specs
Mounting Options Panel Mount (Meter)
Reference Material Platinum; Nickel/Nickel Alloys
Probe Resistance Values 10 Ohms to 100 kOhms
View Details
Motor Temperature Monitoring Unit - SD241-B - ABB Measurement & Analytics
Specs
Display None - No Display
AC Voltage Accepts AC Voltage Inputs
AC Voltage Range 115 to 230 volts
View Details
AC Resistance Bridge/Temperature Controller - Model 372 AC - Lake Shore Cryotronics, Inc.
Specs
Mounting Options Rail or Track Mounted; Self-Contained/Stand Alone Instrument
Local Interface Digital Front Panel
Display Digital Readouts
View Details