Fluidwell bv Basic Flow rate Indicators / Totalizer D010

Description
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate and measuring units. Very large 26mm (1") digits. Piegraph indication: ten segments. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet
Description
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate and measuring units. Very large 26mm (1") digits. Piegraph indication: ten segments. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Basic Flow rate Indicators / Totalizer - D010 - Fluidwell bv
Veghel, Netherlands
Basic Flow rate Indicators / Totalizer
D010
Basic Flow rate Indicators / Totalizer D010
The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers. Advantages Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion. Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all! Features Displays flow rate and measuring units. Very large 26mm (1") digits. Piegraph indication: ten segments. Selectable on-screen engineering units; volumetric or mass. Ability to process all types of flow meter signals. Auto backup of all settings. Ambient temperature: -40°C to +80°C (-40°F to 176°F). LED backlight option. Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.

The D010 is a local, panel mount indicator to display the actual flow rate. The measuring and time unit to be displayed are simply selected through an alfa-numerical configuration menu. No adhesive labels have to be put on the outside of the enclosure: a weather proof and user friendly solution! The configuration of K-factors or Span and number of decimals is done through software functions, without any sensitive dip-switches or trimmers.
Advantages

  • Unique, robust IP66, IP67 (NEMA4X) panel mount front enclosure made of die cast aluminum, allowing even big jets of water and total immersion.
  • Programming can be done by your own crew with the exact same, plain and sensible menu-driven structure like the F-Series, saving cost and irritation. Know one, know them all!

Features

  • Displays flow rate and measuring units.
  • Very large 26mm (1") digits.
  • Piegraph indication: ten segments.
  • Selectable on-screen engineering units; volumetric or mass.
  • Ability to process all types of flow meter signals.
  • Auto backup of all settings.
  • Ambient temperature: -40°C to +80°C (-40°F to 176°F).
  • LED backlight option.
  • Aluminum DIN front panel of 144 x 72mm (5.67" x 2.83") according DIN 43700 / IEC 61554.
Supplier's Site Datasheet

Technical Specifications

  Fluidwell bv
Product Category Liquid Flow Meters
Product Number D010
Product Name Basic Flow rate Indicators / Totalizer
Features Programmable
Approvals EMC, Low Voltage, IP, NEMA
Operating Temperature -40 to 176 F (-40 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Flow transmitter - SFTE-1U-Q4-B-2.5K - Festo Corporation
Specs
Meter Technology Thermal
Operating Temperature 32 to 122 F (0 to 50 C)
Process Media Type Liquid; Gas
View Details
2 suppliers
Electronics, Transmitters & Controllers - ProComm Max Signal Transmitter, PCMAX - McCrometer, Inc.
Specs
Features Built-in Alarm Indicator; Programmable
Operating Temperature -4 to 140 F (-20 to 60 C)
Process Media Type Liquid
View Details
Flow Sensors - 4474449 - RS Components, Ltd.
RS Components, Ltd.
Specs
Operating Temperature 176 F (80 C)
Process Media Type Liquid
Operating Pressure 725 psi (510 m H2O)
View Details
Flow monitor - SI5000 - ifm efector inc.
ifm efector inc.
Specs
Approvals ce, cul
Operating Temperature -13 to 176 F (-25 to 80 C)
Process Media Type Liquid; Gas
View Details
5 suppliers