FLSmidth Two-Way Valve

Description
Hand, motor, air operators are standard Sizes 8" to 14" Left or right hand mounting 45° diverter leg Ductile iron housing with cast iron branch 50 psi seal tested Standard flange drilling 400°F Max. temperature Abrasion resistant design Explosion proof operators NFPA 85f version available
Description
Hand, motor, air operators are standard Sizes 8" to 14" Left or right hand mounting 45° diverter leg Ductile iron housing with cast iron branch 50 psi seal tested Standard flange drilling 400°F Max. temperature Abrasion resistant design Explosion proof operators NFPA 85f version available

Suppliers

Company
Product
Description
Supplier Links
Two-Way Valve -  - FLSmidth
Bethlehem, PA, USA
Two-Way Valve
Two-Way Valve
Hand, motor, air operators are standard Sizes 8" to 14" Left or right hand mounting 45° diverter leg Ductile iron housing with cast iron branch 50 psi seal tested Standard flange drilling 400°F Max. temperature Abrasion resistant design Explosion proof operators NFPA 85f version available
  • Hand, motor, air operators are standard
  • Sizes 8" to 14"
  • Left or right hand mounting
  • 45° diverter leg
  • Ductile iron housing with cast iron branch
  • 50 psi seal tested
  • Standard flange drilling
  • 400°F Max. temperature
  • Abrasion resistant design
  • Explosion proof operators
  • NFPA 85f version available
Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Two-Way Valve
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
APCO Surge Check Valves (CSV) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305407 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U
Valve Size 2.20 inch (56.00 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Solenoid Valves - 5000007283-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details