FLSmidth Two-Way Diverter Valve

Description
FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is well-suited for various abrasive materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve is compatible in dilute-, two-phase or dense-phase applications. Three different actuators are available: Motor, air cylinder and manual lever All basic SK V2 diverter valves include: Cast and flanged actuator port, bolted for easy change-over to opposite side Bolted and hinged access cover Dual shaft seals per side with grease lubrication fittings Dual bushing type bearings One-piece hardened seat plate, 575 BHN with O-ring seals Cast hardened disc, 550 BHN 45º divert port Assembled for choice of direct mounted actuators: electric, air cylinder or hand lever
Datasheet
Description
FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is well-suited for various abrasive materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve is compatible in dilute-, two-phase or dense-phase applications. Three different actuators are available: Motor, air cylinder and manual lever All basic SK V2 diverter valves include: Cast and flanged actuator port, bolted for easy change-over to opposite side Bolted and hinged access cover Dual shaft seals per side with grease lubrication fittings Dual bushing type bearings One-piece hardened seat plate, 575 BHN with O-ring seals Cast hardened disc, 550 BHN 45º divert port Assembled for choice of direct mounted actuators: electric, air cylinder or hand lever
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Two-Way Diverter Valve -  - FLSmidth
Bethlehem, PA, USA
Two-Way Diverter Valve
Two-Way Diverter Valve
FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is well-suited for various abrasive materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve is compatible in dilute-, two-phase or dense-phase applications. Three different actuators are available: Motor, air cylinder and manual lever All basic SK V2 diverter valves include: Cast and flanged actuator port, bolted for easy change-over to opposite side Bolted and hinged access cover Dual shaft seals per side with grease lubrication fittings Dual bushing type bearings One-piece hardened seat plate, 575 BHN with O-ring seals Cast hardened disc, 550 BHN 45º divert port Assembled for choice of direct mounted actuators: electric, air cylinder or hand lever

FLSmidth’s SK™ V2 two-way diverter/converger valve is the latest version of our traditional valve designed for positive switching of material flow in pressure or vacuum conveying systems. Engineered for 50 psig and 400°F maximum temperature, this rugged valve is well-suited for various abrasive materials such as cement, limestone, bentonite, fly ash, copper concentrate, barite and other pulverized or granular materials. The SK V2 valve is compatible in dilute-, two-phase or dense-phase applications. Three different actuators are available: Motor, air cylinder and manual lever
All basic SK V2 diverter valves include:

  • Cast and flanged actuator port, bolted for easy change-over to opposite side
  • Bolted and hinged access cover
  • Dual shaft seals per side with grease lubrication fittings
  • Dual bushing type bearings
  • One-piece hardened seat plate, 575 BHN with O-ring seals
  • Cast hardened disc, 550 BHN
  • 45º divert port
  • Assembled for choice of direct mounted actuators: electric, air cylinder or hand lever
Supplier's Site Datasheet

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Two-Way Diverter Valve
Valve Type Diverter
Unlock Full Specs
to access all available technical data

Similar Products

Quick Clean Check Valve - RAPIDJACK™ - Smith & Loveless, Inc.
Specs
Valve Type Wafer; Check
Media Wastewater
Valve Size 5.00 inch (127.00 mm)
View Details
APCO Silent Check Valves (CSC) -  - DeZURIK, Inc.
Specs
Valve Type Check
View Details
Valves - Plastic-Valves - Ball-Valves - Ball-Valve-546-pro - 138546110 - Georg Fischer Piping Systems Ltd
Specs
Valve Type Ball
Primary Material PE; ABS
Valve Size 6.65 inch (169.00 mm)
View Details
Solenoid Valves - 5000007979-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details