FLSmidth Discharge Valve

Description
General The FLSmidth Shrouded Suction Airlock uses a rotor with closed vane pockets which keeps material from contacting the end plates. This valve is primarily designed to release material at relatively fixed rates for dust collector applications. Handles materials up to 400°F (205°C). Maximum temperature surrounding motor 104°F (40°C). Higher temperature options at additional cost. Available with or without motor drive. Pressure differential up to 30" W.G. Body All #50 cast iron construction machined for close tolerances. Rotor Fabricated steel with closed ends. Four pockets. optional, Standard or Beveled rotor vanes. This valve is equipped with shielded anti-friction bearings. End plates are fabricated steel bolted and taper pinned to the cast body. Motor Mounting Motor support lugs cast as an integral part of the feeder body permits the mounting of the gear motor directly on the unit resulting in a compact package. Motor The FLSmidth shrouded rotary airlock with drive unit is equipped with a right angle gear motor, 3 phase, 230/460 Volt, 60 Hz. Standard airlock speed is 15 rpm. Gear motor speed 35 rpm. Sprockets and chain included. Specify quantity, description, feeder or feeder with drive, size and part number. less
Description
General The FLSmidth Shrouded Suction Airlock uses a rotor with closed vane pockets which keeps material from contacting the end plates. This valve is primarily designed to release material at relatively fixed rates for dust collector applications. Handles materials up to 400°F (205°C). Maximum temperature surrounding motor 104°F (40°C). Higher temperature options at additional cost. Available with or without motor drive. Pressure differential up to 30" W.G. Body All #50 cast iron construction machined for close tolerances. Rotor Fabricated steel with closed ends. Four pockets. optional, Standard or Beveled rotor vanes. This valve is equipped with shielded anti-friction bearings. End plates are fabricated steel bolted and taper pinned to the cast body. Motor Mounting Motor support lugs cast as an integral part of the feeder body permits the mounting of the gear motor directly on the unit resulting in a compact package. Motor The FLSmidth shrouded rotary airlock with drive unit is equipped with a right angle gear motor, 3 phase, 230/460 Volt, 60 Hz. Standard airlock speed is 15 rpm. Gear motor speed 35 rpm. Sprockets and chain included. Specify quantity, description, feeder or feeder with drive, size and part number. less

Suppliers

Company
Product
Description
Supplier Links
Discharge Valve -  - FLSmidth
Bethlehem, PA, USA
Discharge Valve
Discharge Valve
General The FLSmidth Shrouded Suction Airlock uses a rotor with closed vane pockets which keeps material from contacting the end plates. This valve is primarily designed to release material at relatively fixed rates for dust collector applications. Handles materials up to 400°F (205°C). Maximum temperature surrounding motor 104°F (40°C). Higher temperature options at additional cost. Available with or without motor drive. Pressure differential up to 30" W.G. Body All #50 cast iron construction machined for close tolerances. Rotor Fabricated steel with closed ends. Four pockets. optional, Standard or Beveled rotor vanes. This valve is equipped with shielded anti-friction bearings. End plates are fabricated steel bolted and taper pinned to the cast body. Motor Mounting Motor support lugs cast as an integral part of the feeder body permits the mounting of the gear motor directly on the unit resulting in a compact package. Motor The FLSmidth shrouded rotary airlock with drive unit is equipped with a right angle gear motor, 3 phase, 230/460 Volt, 60 Hz. Standard airlock speed is 15 rpm. Gear motor speed 35 rpm. Sprockets and chain included. Specify quantity, description, feeder or feeder with drive, size and part number. less

General

The FLSmidth Shrouded Suction Airlock uses a rotor with closed vane pockets which keeps material from contacting the end plates. This valve is primarily designed to release material at relatively fixed rates for dust collector applications. Handles materials up to 400°F (205°C). Maximum temperature surrounding motor 104°F (40°C). Higher temperature options at additional cost. Available with or without motor drive. Pressure differential up to 30" W.G.

Body

All #50 cast iron construction machined for close tolerances.

Rotor

Fabricated steel with closed ends. Four pockets. optional, Standard or Beveled rotor vanes. This valve is equipped with shielded anti-friction bearings. End plates are fabricated steel bolted and taper pinned to the cast body.

Motor Mounting

Motor support lugs cast as an integral part of the feeder body permits the mounting of the gear motor directly on the unit resulting in a compact package.

Motor

The FLSmidth shrouded rotary airlock with drive unit is equipped with a right angle gear motor, 3 phase, 230/460 Volt, 60 Hz. Standard airlock speed is 15 rpm. Gear motor speed 35 rpm. Sprockets and chain included. Specify quantity, description, feeder or feeder with drive, size and part number. less

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Discharge Valve
Unlock Full Specs
to access all available technical data

Similar Products

Thermostatic Mixing/Diverting Valve - 1
Specs
Valve Type Control Valve; Diverter; Mixing
Primary Material Brass / Bronze (optional feature); Stainless Steel (optional feature)
Media Water; Hot Water; Cold Water  ; Gas; Gasoline / Diesel Fuel; Hydraulic; Steam; Ketones, Oil; Air; Chemical
View Details
6.5 mm Press-In Pressure Relief Valve -  - Lee Co. (The)
Specs
Valve Type Relief
Valve Size 0.26 inch (6.60 mm)
Connection Description Press-In - Into Plastic
View Details
1/2 in. Size Polypropylene Ball Valve 4-Bolt Design|Master File - PPBV050 - Kuriyama of America, Inc.
Specs
Valve Type Ball
Primary Material PP
Valve Size 0.50 inch (12.70 mm)
View Details