FLSmidth Discharge Trickle Valve

Description
General The FLSmidth Trickle Valve is an adjustable, counter-weight discharge valve which automatically responds to flap gate imbalance by releasing collected material. Good for applications up to 400° F (205° C). Body The body is durable twelve (12) gauge steel plate construction. Simple design presents minimum material restriction. Gate Constructed of steel plate, the flap gate is gravity-operated with an adjustable counterweight. The flap gate is mounted on a finished shaft and rotates freely on outboard, self-aligning ball bearings.
Description
General The FLSmidth Trickle Valve is an adjustable, counter-weight discharge valve which automatically responds to flap gate imbalance by releasing collected material. Good for applications up to 400° F (205° C). Body The body is durable twelve (12) gauge steel plate construction. Simple design presents minimum material restriction. Gate Constructed of steel plate, the flap gate is gravity-operated with an adjustable counterweight. The flap gate is mounted on a finished shaft and rotates freely on outboard, self-aligning ball bearings.

Suppliers

Company
Product
Description
Supplier Links
Discharge Trickle Valve -  - FLSmidth
Bethlehem, PA, USA
Discharge Trickle Valve
Discharge Trickle Valve
General The FLSmidth Trickle Valve is an adjustable, counter-weight discharge valve which automatically responds to flap gate imbalance by releasing collected material. Good for applications up to 400° F (205° C). Body The body is durable twelve (12) gauge steel plate construction. Simple design presents minimum material restriction. Gate Constructed of steel plate, the flap gate is gravity-operated with an adjustable counterweight. The flap gate is mounted on a finished shaft and rotates freely on outboard, self-aligning ball bearings.

General
The FLSmidth Trickle Valve is an adjustable, counter-weight discharge valve which automatically responds to flap gate imbalance by releasing collected material. Good for applications up to 400° F (205° C).

Body
The body is durable twelve (12) gauge steel plate construction. Simple design presents minimum material restriction.

Gate
Constructed of steel plate, the flap gate is gravity-operated with an adjustable counterweight. The flap gate is mounted on a finished shaft and rotates freely on outboard, self-aligning ball bearings.

Supplier's Site

Technical Specifications

  FLSmidth
Product Category Industrial Valves
Product Name Discharge Trickle Valve
Unlock Full Specs
to access all available technical data

Similar Products

Gate Valves - Rotating Double Disc Gate Valves - McWane Plant and Industrial
Specs
Valve Type Gate
Valve Size 3.00 to 108.00 inch (76.20 to 2743.20 mm)
Connection Description BoltFlange; NRS or OS&Y, (FLG, MJ)
View Details
HVXM Large Body PTFE Valve - 36759 - Hamilton Company
Specs
Valve Type Directional; Plug
Primary Material Aluminum; PTFE; CTFE
Media Chemical
View Details
2 suppliers
Full Port Chrome Plated Brass Ball Valve - 171LCR-2-1/2 - Bonomi North America, Inc.
Specs
Valve Type Ball
Primary Material Brass / Bronze
Media Water; Gas
View Details