FLSmidth Central Inverted Cone Blender

Description
Central Inverted Cone - Air Assisted Gravity Blending. Multiple outlet gravity discharge combined with central cone construction gives advanced gravity blending and storage with a power consumption as low as 0.25 to 0.5 kWh / metric ton of cement raw meal. Open Airslide® sections in the flat annulus ensure full clean-out when required. Material enters the central bin via multiple Airslide® blending materials from different areas of the silo floor. An arrangement of air valves activates sequential discharge and provides a continuous blending of materials from the side of the silo through a funnel effect. Features Include Total cleanout High capacity (6000 ton +) High discharge rates (150 tph+) Controlled flow withdrawal Reduced silo profile Discharge equipment located under cone Minimum dust collection No segregation Reduced foundation cost Experience Counts FLSmidth has supplied over 500 blenders to industrial customers worldwide over the past 70 years. Our technology and commitment to product development and testing have made us the #1 supplier of air/gravity blenders. Materials Handled Include Ascorbic Acid Carbon Black Cement Raw Mix Delrin Plastic D.S. Nickel Edible Protein Finish Cement Fly Ash Graphite Ground Alumina Iron Powder Kaolin Magnesite Mix Natural Gypsum Nickel Oxide Pigments Polyethylene Polyolefin Polypropylene PVC PPO Resin Rutile Silica Slag Cement Starch Synthetic Gypsum TBBA Un-Ground Alumina Vitamin C Zinc Dust
Datasheet
Description
Central Inverted Cone - Air Assisted Gravity Blending. Multiple outlet gravity discharge combined with central cone construction gives advanced gravity blending and storage with a power consumption as low as 0.25 to 0.5 kWh / metric ton of cement raw meal. Open Airslide® sections in the flat annulus ensure full clean-out when required. Material enters the central bin via multiple Airslide® blending materials from different areas of the silo floor. An arrangement of air valves activates sequential discharge and provides a continuous blending of materials from the side of the silo through a funnel effect. Features Include Total cleanout High capacity (6000 ton +) High discharge rates (150 tph+) Controlled flow withdrawal Reduced silo profile Discharge equipment located under cone Minimum dust collection No segregation Reduced foundation cost Experience Counts FLSmidth has supplied over 500 blenders to industrial customers worldwide over the past 70 years. Our technology and commitment to product development and testing have made us the #1 supplier of air/gravity blenders. Materials Handled Include Ascorbic Acid Carbon Black Cement Raw Mix Delrin Plastic D.S. Nickel Edible Protein Finish Cement Fly Ash Graphite Ground Alumina Iron Powder Kaolin Magnesite Mix Natural Gypsum Nickel Oxide Pigments Polyethylene Polyolefin Polypropylene PVC PPO Resin Rutile Silica Slag Cement Starch Synthetic Gypsum TBBA Un-Ground Alumina Vitamin C Zinc Dust
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Central Inverted Cone Blender -  - FLSmidth
Bethlehem, PA, USA
Central Inverted Cone Blender
Central Inverted Cone Blender
Central Inverted Cone - Air Assisted Gravity Blending. Multiple outlet gravity discharge combined with central cone construction gives advanced gravity blending and storage with a power consumption as low as 0.25 to 0.5 kWh / metric ton of cement raw meal. Open Airslide® sections in the flat annulus ensure full clean-out when required. Material enters the central bin via multiple Airslide® blending materials from different areas of the silo floor. An arrangement of air valves activates sequential discharge and provides a continuous blending of materials from the side of the silo through a funnel effect. Features Include Total cleanout High capacity (6000 ton +) High discharge rates (150 tph+) Controlled flow withdrawal Reduced silo profile Discharge equipment located under cone Minimum dust collection No segregation Reduced foundation cost Experience Counts FLSmidth has supplied over 500 blenders to industrial customers worldwide over the past 70 years. Our technology and commitment to product development and testing have made us the #1 supplier of air/gravity blenders. Materials Handled Include Ascorbic Acid Carbon Black Cement Raw Mix Delrin Plastic D.S. Nickel Edible Protein Finish Cement Fly Ash Graphite Ground Alumina Iron Powder Kaolin Magnesite Mix Natural Gypsum Nickel Oxide Pigments Polyethylene Polyolefin Polypropylene PVC PPO Resin Rutile Silica Slag Cement Starch Synthetic Gypsum TBBA Un-Ground Alumina Vitamin C Zinc Dust

Central Inverted Cone - Air Assisted Gravity Blending. Multiple outlet gravity discharge combined with central cone construction gives advanced gravity blending and storage with a power consumption as low as 0.25 to 0.5 kWh / metric ton of cement raw meal.

Open Airslide® sections in the flat annulus ensure full clean-out when required.

Material enters the central bin via multiple Airslide® blending materials from different areas of the silo floor.

An arrangement of air valves activates sequential discharge and provides a continuous blending of materials from the side of the silo through a funnel effect.

Features Include

  • Total cleanout
  • High capacity (6000 ton +)
  • High discharge rates (150 tph+)
  • Controlled flow withdrawal
  • Reduced silo profile
  • Discharge equipment located under cone
  • Minimum dust collection
  • No segregation
  • Reduced foundation cost

Experience Counts

FLSmidth has supplied over 500 blenders to industrial customers worldwide over the past 70 years.
Our technology and commitment to product development and testing have made us the #1 supplier of air/gravity blenders.

Materials Handled Include

  • Ascorbic Acid
  • Carbon Black
  • Cement Raw Mix
  • Delrin Plastic
  • D.S. Nickel
  • Edible Protein
  • Finish Cement
  • Fly Ash
  • Graphite
  • Ground Alumina
  • Iron Powder
  • Kaolin
  • Magnesite Mix
  • Natural Gypsum
  • Nickel Oxide
  • Pigments
  • Polyethylene
  • Polyolefin
  • Polypropylene
  • PVC
  • PPO Resin
  • Rutile
  • Silica
  • Slag Cement
  • Starch
  • Synthetic Gypsum
  • TBBA
  • Un-Ground Alumina
  • Vitamin C
  • Zinc Dust
Supplier's Site Datasheet

Technical Specifications

  FLSmidth
Product Category Industrial Mixers
Product Name Central Inverted Cone Blender
Media Type Powder or Granular
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Homogenizing Mixer (REVERSIBLE HOMOGENIZERS) - CJ-50-2 - ARDE Barinco, Inc.
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Food or Beverage Processing; Paint / Coating Processing; Paper and Pulp Processing; Pharmaceutical Processing; Environmental, Textile Industries
Feed Rate (volumetric) 34500 GPH (36277 ml/sec)
Mixer Type Homogenizer; Rotor-Stator
View Details
PowerMix Planetary Mixer - PDM Series - Charles Ross & Son Company
Charles Ross & Son Company
Specs
Applications / Industry Adhesives Processing; Chemical Processing; Cosmetics Processing; Paint / Coating Processing; Plastic Processing; Pharmaceutical Processing; Sanitary Processing (optional feature); Water / Wastewater Treatment
Features Variable; Cooling (optional feature); Heating (optional feature); Lined or Coated; Programmable (optional feature); Explosion Proof (optional feature); Interchangeable Rotor
Media Type Liquids; Liquid with Suspended Solids; Powder or Granular
View Details
Mechanical Hydraulic Mixing - Rotamix® - Vaughan Company
Specs
Mixer Type Homogenizer
View Details
Batch Coater - Rollo-Mixer® Mk IX - Continental Products Corp.
Continental Products Corp.
Specs
Applications / Industry Customer's Specific Batch, Blending, Coating
Additional Capabilities Coating; De-dusting, Impregnating
Display Type Digital Numerical Display
View Details