FLSmidth HVAC Air Filter 800653

Description
DISCONTINUED BY MANUFACTURER, FILTER BAG, 7-1/2 X 5-7/8 INCH, POLYESTER FELT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, FILTER BAG, 7-1/2 X 5-7/8 INCH, POLYESTER FELT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
HVAC Air Filter - 95766733 - Radwell International
Willingboro, NJ, United States
HVAC Air Filter
95766733
HVAC Air Filter 95766733
DISCONTINUED BY MANUFACTURER, FILTER BAG, 7-1/2 X 5-7/8 INCH, POLYESTER FELT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, FILTER BAG, 7-1/2 X 5-7/8 INCH, POLYESTER FELT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Air Filters (industrial)
Product Number 95766733
Product Name HVAC Air Filter
Construction Filter Media
Unlock Full Specs
to access all available technical data

Similar Products

40mm Plastic Fan Filter Assembly - PFK-40 - Pelonis Technologies, Inc.
Specs
Media Type Plastic
Frame / Assembly Material Plastic
Length 1.57 inch (40 mm)
View Details
120mm Aluminum & Stainless Steel Fan Filter, Mill No Finish - 06450-M - Qualtek Electronics Corp.
Specs
Construction Fan Filters
Height 4.5 inch (114 mm)
Width / Ring 4.5 inch (114 mm)
View Details
HVAC Air Filters - 2560628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Construction Panel Air Filters; Pleated Panel
Media Type Hydrophobic Paper
Airflow 1694 SCFM (2880 m³/hr)
View Details