FLSmidth Abrasion Resistant Pipeline Fitting 170-78-4-1983-91

Description
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.
Datasheet
Description
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Abrasion Resistant Pipeline Fitting - 170-78-4-1983-91 - FLSmidth
Bethlehem, PA, USA
Abrasion Resistant Pipeline Fitting
170-78-4-1983-91
Abrasion Resistant Pipeline Fitting 170-78-4-1983-91
Materials of Construction Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness. Availability Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size. Wearbacks are available as integral castings or replaceable bolted units. Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.

Materials of Construction
Fittings are cast throughout their entire thickness with FLSmidth 450, abrasion-resistant cast iron with 475-550 Brinell hardness.

Availability
Fittings are generally available in nominal diameters ranging from 4 inches to 12 inches (100 to 300 mm) in size.
Wearbacks are available as integral castings or replaceable bolted units.
Standard end style is plain end for compression type couplings and/or flanged adapters. Cast flanged ends are also available in certain configurations. Consult availability chart below for standard size and configurations.

Datasheet

Technical Specifications

  FLSmidth
Product Category Pipe Fittings
Product Number 170-78-4-1983-91
Product Name Abrasion Resistant Pipeline Fitting
Fitting Type Elbow Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Stainless Steel Fittings - Press-Fit Barb - PFB-1-SS - O'Keefe Controls Co.
Specs
Material Stainless
English Size 0.074 inch (1.89 mm)
View Details
SAE Split Flanges - English & Metric - 62 Series - MAIN Manufacturing Products, Inc.
MAIN Manufacturing Products, Inc.
Specs
Connection Type Flange Connection; Split Flanges
English Size 0.500 to 2.000 inch (12.7 to 50.8 mm)
Metric Size 13.00 to 50.00 mm (0.5118 to 1.97 inch)
View Details
INJECTION QUILLS - IQ-PVC050-V - Blacoh Fluid Control, Inc.
Blacoh Fluid Control, Inc.
Specs
Connection Type Tube - Male English Straight Thread
Material PVC/CPVC; PVC
English Size 0.500 inch (12.7 mm)
View Details