Floyd Bell, Inc. Audio Products - Alarms, Buzzers, and Sirens XC-09-201-S

Description
BUZZER PIEZO 35.81MM PNL MNT
Description
BUZZER PIEZO 35.81MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - XC-09-201-S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
XC-09-201-S
Audio Products - Alarms, Buzzers, and Sirens XC-09-201-S
BUZZER PIEZO 35.81MM PNL MNT

BUZZER PIEZO 35.81MM PNL MNT

Supplier's Site
Alarm, Piezoelectric, 82 dBA to 103 dBA@ 2 Ft.,Extra Loud Continuous, 30-120VAC - 70053972 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 82 dBA to 103 dBA@ 2 Ft.,Extra Loud Continuous, 30-120VAC
70053972
Alarm, Piezoelectric, 82 dBA to 103 dBA@ 2 Ft.,Extra Loud Continuous, 30-120VAC 70053972
Up to 103 dB @ 2 feet Floyd Bell's AudioLarm® II Series, first sold in 1982 and the subject of continuous improvement and innovation, is a solid-state, environmentally secure piezoelectric alarm that has become the most widely used industrial alarm in the world. The AudioLarm® II Series features a wide operating voltage range, from 1 to 48 VDC, and 5 to 220 VAC. These alarms also offer low voltage and low current consumption, no R.F. interference, and no moving parts for high reliability and long life like all other Floyd Bell alarms. Available mounting configurations include panel mount through a standard 11⁄8" round hole, as well as PC board mount. UL, and NEMA 4X on 07 and V09 bodies with gasket. Our shutter-type manual volume control provides variable attenuation of up to 20 dB. 100% made in the U.S.A. AudioLarm® II Series alarms are UL recognized components.

Up to 103 dB @ 2 feet Floyd Bell's AudioLarm® II Series, first sold in 1982 and the subject of continuous improvement and innovation, is a solid-state, environmentally secure piezoelectric alarm that has become the most widely used industrial alarm in the world. The AudioLarm® II Series features a wide operating voltage range, from 1 to 48 VDC, and 5 to 220 VAC. These alarms also offer low voltage and low current consumption, no R.F. interference, and no moving parts for high reliability and long life like all other Floyd Bell alarms. Available mounting configurations include panel mount through a standard 11⁄8" round hole, as well as PC board mount. UL, and NEMA 4X on 07 and V09 bodies with gasket. Our shutter-type manual volume control provides variable attenuation of up to 20 dB. 100% made in the U.S.A. AudioLarm® II Series alarms are UL recognized components.

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number XC-09-201-S 70053972
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarm, Piezoelectric, 82 dBA to 103 dBA@ 2 Ft.,Extra Loud Continuous, 30-120VAC
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

DurAlert™ Audible and Visual Signal - DRTX-AV-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting Surface,Wall,Panel
Features Outdoor Rated
Agency Approvals UL; ULC; CE,UKCA,UL,cUL
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details