Floyd Bell, Inc. Audio Products - Alarms, Buzzers, and Sirens US-09-628-S

Description
BUZZER PIEZO 35.81MM PNL MNT
Description
BUZZER PIEZO 35.81MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - US-09-628-S - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
US-09-628-S
Audio Products - Alarms, Buzzers, and Sirens US-09-628-S
BUZZER PIEZO 35.81MM PNL MNT

BUZZER PIEZO 35.81MM PNL MNT

Supplier's Site
Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Siren, 6-28VDC - 70053969 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Siren, 6-28VDC
70053969
Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Siren, 6-28VDC 70053969
Piezo Electric Alarm, Flame-Retardant Noryl Thermoplastic with 94V-0 Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Rate: 3 Cycles per second. Free NEMA Type 4X Gasket Included

Piezo Electric Alarm, Flame-Retardant Noryl Thermoplastic with 94V-0
Ultra Loud Piezo Alarms 108 dB @ 2 feet and offer low 2 kHz center frequency. Frequency: 2100 ±250 Hz. Floyd Bell's Ultra Series, launched in 1993, then improved and expanded in 2003, is a solid-state, environmentally secure piezoelectric alarm that is typically 12 dB louder and 1000 Hz lower than any alarm of its size in the industry. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. UL Recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment.
Rate: 3 Cycles per second.

  • Free NEMA Type 4X Gasket Included
Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number US-09-628-S 70053969
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarm, Piezoelectric, 95 dBA to 109 dBA@ 2 Ft., Ultra Loud Siren, 6-28VDC
Alarm Type Siren
Mounting Flush or Panel Mounted
Sound Level 95 dB
Unlock Full Specs
to access all available technical data

Similar Products

PCBA, AV1-LED, stick, blue - K2005633A-B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Fire Alarm Call Points - 1924550 - RS Components, Ltd.
Specs
Agency Approvals RoHS; RoHS Compliant
View Details
Single Sensor CO2 Monitoring System and Horn Strobe -  - CO2Meter.com
Specs
Operating Temperature 32 to 122 F (0 to 50 C)
View Details
Metal Horn with LED Beacon 240V AC - 855HM-CGMA20DL3 - Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 240 volts
View Details