Floyd Bell, Inc. Audio Products - Alarms, Buzzers, and Sirens TXB-86-515-S(S)

Description
BUZZER PIEZO 33.02MM PNL MNT
Description
BUZZER PIEZO 33.02MM PNL MNT

Suppliers

Company
Product
Description
Supplier Links
Audio Products - Alarms, Buzzers, and Sirens - TXB-86-515-S(S) - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
TXB-86-515-S(S)
Audio Products - Alarms, Buzzers, and Sirens TXB-86-515-S(S)
BUZZER PIEZO 33.02MM PNL MNT

BUZZER PIEZO 33.02MM PNL MNT

Supplier's Site
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Beep, Slow, 5-15VDC - 70053993 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Beep, Slow, 5-15VDC
70053993
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Beep, Slow, 5-15VDC 70053993
Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket. Free Volume Control and NEMA Type 4X Gasket Included

Revolutionary Miniature Piezo Alarms 103 dB @ 2 feet Floyd Bell's stylish new Turbo Series piezoelectric alarms are twice as loud and half the size of industry counterparts. Size is approx. 1" dia. × 1" high. Panel and PC mounting available. Frequency: 2900 ±250 Hz. Our new, included rotary volume control has twice the attenuation of industry counterparts. These powerful, rugged alarms have the highest output, and are the most water and vibration resistant sound devices of their kind in the world. Best of all, they are UL recognized and 100% made in the U.S.A. Each alarm is tested three times before shipment. Standard mounting hole is 11/16" or will fit 11/8" with the included thick gasket. Free Volume Control and NEMA Type 4X Gasket Included

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited Allied Electronics, Inc.
Product Category Audible Alarms Audible Alarms
Product Number TXB-86-515-S(S) 70053993
Product Name Audio Products - Alarms, Buzzers, and Sirens Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Beep, Slow, 5-15VDC
Alarm Type Slow Beep
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2900 Hz
Unlock Full Specs
to access all available technical data

Similar Products

AV1-LED Flashing Combination Audible/Visual Signals - AV1-LED-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Mounting 1/2-Inch Pipe,4" Square Electrical Box,Surface
Agency Approvals UL; ULC; UL,cUL
Sound Level 95 dB
View Details
Sounder Beacons - 1931062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Alarm Type Alarm
Agency Approvals RoHS; RoHS Compliant
Supply Voltage AC; DC or Battery
View Details
Industrial Strobe Siren -  - CO2Meter.com
Specs
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Recordable Horn,Flare Style - 855H-R30F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Operating Voltage 14 to 30 volts
View Details