Floyd Bell, Inc. Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC PM-80

Description
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.
Description
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Suppliers

Company
Product
Description
Supplier Links
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC - 70054002 - Allied Electronics, Inc.
Fort Worth, TX, USA
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC
70054002
Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC 70054002
Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Miniature Piezo Alarms 103 dB @ 2 feet The original high output miniature piezo alarm, designed and made in the USA Floyd Bell's M-80 Series, first sold in 1989 and redesigned in 1999, is a solid-state, environmentally secure miniature piezoelectric alarm that is typically 20 dB louder and 1000 Hz lower in frequency than alarms of comparable size. Approximately 1" in diameter × 0.875" in height, it packs an explosive sound output of 103 dB @ 2 feet. The M-80 PC mount and PM-80 panel mount piezoelectric alarms feature an expanded voltage range of 5-15 VDC. The M-100 PC mount has an expanded voltage range as low as 3-6 VDC.

Supplier's Site
Audio Products - Alarms, Buzzers, and Sirens - PM-80 - Acme Chip Technology Co., Limited
Shenzhen, China
Audio Products - Alarms, Buzzers, and Sirens
PM-80
Audio Products - Alarms, Buzzers, and Sirens PM-80
BUZZER PIEZO 45.72X27.18 FLG RA

BUZZER PIEZO 45.72X27.18 FLG RA

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Acme Chip Technology Co., Limited
Product Category Audible Alarms Audible Alarms
Product Number 70054002 PM-80
Product Name Alarm, Piezoelectric, 92 dBA to 103 dBA@ 2 Ft., Extra Loud Continuous, 5-15VDC Audio Products - Alarms, Buzzers, and Sirens
Mounting Flush or Panel Mounted
Sound Level 95 dB
Frequency 2900 Hz
Tone Continuous
Unlock Full Specs
to access all available technical data

Similar Products

ETH9 - EFST acoustic Signaller - flameproof ex d acoustic signallers - BARTEC
Specs
Features Outdoor Rated
Operating Temperature -60 to 60 F (-51 to 16 C)
View Details
Hospi-Gard Annunciator -  - Envirco
Specs
Specialty Applications Medical
View Details
PCBA, 30W-CLSD - K2005618B-02 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details