Flowline, Inc. Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P, 10 ft Cable, cFMus w/Fob LU27-01

Description
EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for corrosive, ultrapure, sticky or dirty liquids, and is broadly selected for bulk storage, day tank, lift station and process tank level applications. Features: 3 Measurement Ranges 8.2 to 32.8 Ft. Configuration using Free Webcal Software and USB Adapter Narrow 3" Beam Width for Limited Space Applications Short 4" Dead Band Maximizes the Measurable Capacity of the Tank PVDF Transducer and 6P Enclosure for Corrosive Liquids Automatic Temperature Compensation for Accurate Measurements
Description
EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for corrosive, ultrapure, sticky or dirty liquids, and is broadly selected for bulk storage, day tank, lift station and process tank level applications. Features: 3 Measurement Ranges 8.2 to 32.8 Ft. Configuration using Free Webcal Software and USB Adapter Narrow 3" Beam Width for Limited Space Applications Short 4" Dead Band Maximizes the Measurable Capacity of the Tank PVDF Transducer and 6P Enclosure for Corrosive Liquids Automatic Temperature Compensation for Accurate Measurements

Suppliers

Company
Product
Description
Supplier Links
Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P, 10 ft Cable, cFMus w/Fob - 70067741 - Allied Electronics, Inc.
Fort Worth, TX, USA
Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P, 10 ft Cable, cFMus w/Fob
70067741
Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P, 10 ft Cable, cFMus w/Fob 70067741
EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for corrosive, ultrapure, sticky or dirty liquids, and is broadly selected for bulk storage, day tank, lift station and process tank level applications. Features: 3 Measurement Ranges 8.2 to 32.8 Ft. Configuration using Free Webcal Software and USB Adapter Narrow 3" Beam Width for Limited Space Applications Short 4" Dead Band Maximizes the Measurable Capacity of the Tank PVDF Transducer and 6P Enclosure for Corrosive Liquids Automatic Temperature Compensation for Accurate Measurements

EchoSonic Ultrasonic Level Transmitter. The general purpose ultrasonic level transmitter provides continuous level measurement with a 4-20 mA signal output, and is configured via our free Webcal software. This non-contact liquid level sensor is ideally suited for corrosive, ultrapure, sticky or dirty liquids, and is broadly selected for bulk storage, day tank, lift station and process tank level applications.
Features:

  • 3 Measurement Ranges 8.2 to 32.8 Ft.
  • Configuration using Free Webcal Software and USB Adapter
  • Narrow 3" Beam Width for Limited Space Applications
  • Short 4" Dead Band Maximizes the Measurable Capacity of the Tank
  • PVDF Transducer and 6P Enclosure for Corrosive Liquids
  • Automatic Temperature Compensation for Accurate Measurements
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Proximity Sensors
Product Number 70067741
Product Name Sensor, Ultrasonic,8.2 ft Range, 1 in NPT, NEMA 6P, 10 ft Cable, cFMus w/Fob
Operation Distance 98.4 inch (2499 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - A3213LUA-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Capacitive Sensors Used In The Semiconductor Industry -  - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel (optional feature)
Operation Distance 0.0 to 0.3150 inch (0.0 to 8 mm)
View Details
Proximity sensor - SMT-10M-ZS-24V-E-2,5-Q-OE - Festo Corporation
Specs
Sensor Technology Magnetic Proximity Sensor
Repeatability 7.87 mils (200 µm)
Switching Frequency 0.1500 kHz
View Details
2 suppliers