Flowline, Inc. Enclosure LM92-1002

Description
CONTROLLER, FITTINGS & ENCLOSURES, SINGLE NEMA BOX, WINDOWED, 1/8 DIN, PC, MAX 149F (65C), POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY
Description
CONTROLLER, FITTINGS & ENCLOSURES, SINGLE NEMA BOX, WINDOWED, 1/8 DIN, PC, MAX 149F (65C), POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Enclosure - 91190103 - Radwell International
Willingboro, NJ, United States
Enclosure
91190103
Enclosure 91190103
CONTROLLER, FITTINGS & ENCLOSURES, SINGLE NEMA BOX, WINDOWED, 1/8 DIN, PC, MAX 149F (65C), POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY

CONTROLLER, FITTINGS & ENCLOSURES, SINGLE NEMA BOX, WINDOWED, 1/8 DIN, PC, MAX 149F (65C), POLYCARBONATE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Enclosure -  - Radwell International
Willingboro, NJ, United States
Enclosure
Enclosure
FLOWLINE Panel Accessories LM92-1002

FLOWLINE Panel Accessories LM92-1002

Supplier's Site

Technical Specifications

  Radwell International
Product Category Industrial Enclosures
Product Number 91190103
Product Name Enclosure
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Conduit Box - T7 - Conax Technologies
Conax Technologies
Specs
Type Junction Box
View Details
Electrical - Mild Steel - Wallmount Enclosures - 1418JD7 - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 20 inch (508 mm)
Width 20 inch (508 mm)
View Details
5 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details