Flottweg SE Decanter Centrifuge Z8E

Description
The Flottweg Z8E: The Giant Decanter With the new Z8E decanter centrifuge, Flottweg is extending its product range and setting new standards. Right from the start of development of the Z8E, the target was set of concentrating on the specific requirements of an extremely wide range of industries. The modular design of this decanter centrifuge means it is possible to adjust optimally to all kinds of separating tasks. Irrespective of whether two-phase or three-phase separation is involved, Flottweg always has the right machine configuration available with the Z8E decanter centrifuge. Typical Applications of The Flottweg Z8E Mining and the processing industry Chemicals and biotechnology Foodstuffs and beverage industry Vegetable oils, animal fat and renewable fuels Wastewater and oil sludges The Z8E Decanter Centrifuge is Regarded as the Largest Decanter With an Adjustable Impeller. But what actually is an adjustable impeller? Normally, the clarified liquid runs out of a decanter without pressure. As an alternative, it is possible to transport the clarified liquid away using an impeller. This means it runs out in a closed system under pressure. A further development of the impeller is the adjustable impeller. In this variant, an adjustment mechanism alters the position of the impeller. As a result, the liquid can be removed at different diameters, thereby also optimising the separating performance. The Facts Bowl diameter 770 millimetres, maximum rotation speed 2650 rpm and an enormous torque of 24,000 Newton metres make the Flottweg Z8E what is currently the world's largest decanter centrifuge with an adjustable impeller. High Performance and High Quality: Flottweg Simp-Drive® To achieve the output of 24,000 Newton metres torque, the Flottweg Z8E decanter centrifuge features an expanded and modified SIMP-DRIVE®. This gear unit drive regulates the differential speed between the decanter bowl and decanter scroll during ongoing operation, depending on the scroll torque. This means the output solid is guaranteed to have the greatest possible quality. All Advantages Of the Flottweg Z8E Decanter Centrifuge at a Glance Modular design guarantees optimum adaptation to an extremely wide range of separating tasks Adjustable impeller for optimum separation results, even when the product properties in the feed change Maximum performance by using the Flottweg Simp-Drive® (24000 Newton metres torque) Independent adjustment of the bowl and differential speed by the Flottweg Simp-Drive® ► best separating results Oil/air separation for minimal oil consumption, high operating reliability because of continuous monitoring of the oil and air pressure, and protection against dirt penetration because of slight positive pressure. Gas-tight and hygienic version available. Furthermore, the Z8E can be used in potentially explosive atmospheres (inerting) All parts that come into contact with the product are made from high-quality stainless steel (rust and acid-resistant) Flottweg wear protection guarantees minimum maintenance work with very abrasive products. All wear protection parts can be replaced (except heat applied hard facings) Contact Flottweg
Datasheet
Description
The Flottweg Z8E: The Giant Decanter With the new Z8E decanter centrifuge, Flottweg is extending its product range and setting new standards. Right from the start of development of the Z8E, the target was set of concentrating on the specific requirements of an extremely wide range of industries. The modular design of this decanter centrifuge means it is possible to adjust optimally to all kinds of separating tasks. Irrespective of whether two-phase or three-phase separation is involved, Flottweg always has the right machine configuration available with the Z8E decanter centrifuge. Typical Applications of The Flottweg Z8E Mining and the processing industry Chemicals and biotechnology Foodstuffs and beverage industry Vegetable oils, animal fat and renewable fuels Wastewater and oil sludges The Z8E Decanter Centrifuge is Regarded as the Largest Decanter With an Adjustable Impeller. But what actually is an adjustable impeller? Normally, the clarified liquid runs out of a decanter without pressure. As an alternative, it is possible to transport the clarified liquid away using an impeller. This means it runs out in a closed system under pressure. A further development of the impeller is the adjustable impeller. In this variant, an adjustment mechanism alters the position of the impeller. As a result, the liquid can be removed at different diameters, thereby also optimising the separating performance. The Facts Bowl diameter 770 millimetres, maximum rotation speed 2650 rpm and an enormous torque of 24,000 Newton metres make the Flottweg Z8E what is currently the world's largest decanter centrifuge with an adjustable impeller. High Performance and High Quality: Flottweg Simp-Drive® To achieve the output of 24,000 Newton metres torque, the Flottweg Z8E decanter centrifuge features an expanded and modified SIMP-DRIVE®. This gear unit drive regulates the differential speed between the decanter bowl and decanter scroll during ongoing operation, depending on the scroll torque. This means the output solid is guaranteed to have the greatest possible quality. All Advantages Of the Flottweg Z8E Decanter Centrifuge at a Glance Modular design guarantees optimum adaptation to an extremely wide range of separating tasks Adjustable impeller for optimum separation results, even when the product properties in the feed change Maximum performance by using the Flottweg Simp-Drive® (24000 Newton metres torque) Independent adjustment of the bowl and differential speed by the Flottweg Simp-Drive® ► best separating results Oil/air separation for minimal oil consumption, high operating reliability because of continuous monitoring of the oil and air pressure, and protection against dirt penetration because of slight positive pressure. Gas-tight and hygienic version available. Furthermore, the Z8E can be used in potentially explosive atmospheres (inerting) All parts that come into contact with the product are made from high-quality stainless steel (rust and acid-resistant) Flottweg wear protection guarantees minimum maintenance work with very abrasive products. All wear protection parts can be replaced (except heat applied hard facings) Contact Flottweg
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Decanter Centrifuge - Z8E - Flottweg SE
Vilsbiburg, Germany
Decanter Centrifuge
Z8E
Decanter Centrifuge Z8E
The Flottweg Z8E: The Giant Decanter With the new Z8E decanter centrifuge, Flottweg is extending its product range and setting new standards. Right from the start of development of the Z8E, the target was set of concentrating on the specific requirements of an extremely wide range of industries. The modular design of this decanter centrifuge means it is possible to adjust optimally to all kinds of separating tasks. Irrespective of whether two-phase or three-phase separation is involved, Flottweg always has the right machine configuration available with the Z8E decanter centrifuge. Typical Applications of The Flottweg Z8E Mining and the processing industry Chemicals and biotechnology Foodstuffs and beverage industry Vegetable oils, animal fat and renewable fuels Wastewater and oil sludges The Z8E Decanter Centrifuge is Regarded as the Largest Decanter With an Adjustable Impeller. But what actually is an adjustable impeller? Normally, the clarified liquid runs out of a decanter without pressure. As an alternative, it is possible to transport the clarified liquid away using an impeller. This means it runs out in a closed system under pressure. A further development of the impeller is the adjustable impeller. In this variant, an adjustment mechanism alters the position of the impeller. As a result, the liquid can be removed at different diameters, thereby also optimising the separating performance. The Facts Bowl diameter 770 millimetres, maximum rotation speed 2650 rpm and an enormous torque of 24,000 Newton metres make the Flottweg Z8E what is currently the world's largest decanter centrifuge with an adjustable impeller. High Performance and High Quality: Flottweg Simp-Drive® To achieve the output of 24,000 Newton metres torque, the Flottweg Z8E decanter centrifuge features an expanded and modified SIMP-DRIVE®. This gear unit drive regulates the differential speed between the decanter bowl and decanter scroll during ongoing operation, depending on the scroll torque. This means the output solid is guaranteed to have the greatest possible quality. All Advantages Of the Flottweg Z8E Decanter Centrifuge at a Glance Modular design guarantees optimum adaptation to an extremely wide range of separating tasks Adjustable impeller for optimum separation results, even when the product properties in the feed change Maximum performance by using the Flottweg Simp-Drive® (24000 Newton metres torque) Independent adjustment of the bowl and differential speed by the Flottweg Simp-Drive® ► best separating results Oil/air separation for minimal oil consumption, high operating reliability because of continuous monitoring of the oil and air pressure, and protection against dirt penetration because of slight positive pressure. Gas-tight and hygienic version available. Furthermore, the Z8E can be used in potentially explosive atmospheres (inerting) All parts that come into contact with the product are made from high-quality stainless steel (rust and acid-resistant) Flottweg wear protection guarantees minimum maintenance work with very abrasive products. All wear protection parts can be replaced (except heat applied hard facings) Contact Flottweg

The Flottweg Z8E: The Giant Decanter

With the new Z8E decanter centrifuge, Flottweg is extending its product range and setting new standards. Right from the start of development of the Z8E, the target was set of concentrating on the specific requirements of an extremely wide range of industries. The modular design of this decanter centrifuge means it is possible to adjust optimally to all kinds of separating tasks. Irrespective of whether two-phase or three-phase separation is involved, Flottweg always has the right machine configuration available with the Z8E decanter centrifuge.

Typical Applications of The Flottweg Z8E

  • Mining and the processing industry
  • Chemicals and biotechnology
  • Foodstuffs and beverage industry
  • Vegetable oils, animal fat and renewable fuels
  • Wastewater and oil sludges

The Z8E Decanter Centrifuge is Regarded as the Largest Decanter With an Adjustable Impeller.

But what actually is an adjustable impeller?

Normally, the clarified liquid runs out of a decanter without pressure. As an alternative, it is possible to transport the clarified liquid away using an impeller. This means it runs out in a closed system under pressure. A further development of the impeller is the adjustable impeller. In this variant, an adjustment mechanism alters the position of the impeller. As a result, the liquid can be removed at different diameters, thereby also optimising the separating performance.

The Facts

Bowl diameter 770 millimetres, maximum rotation speed 2650 rpm and an enormous torque of 24,000 Newton metres make the Flottweg Z8E what is currently the world's largest decanter centrifuge with an adjustable impeller.

High Performance and High Quality: Flottweg Simp-Drive®

To achieve the output of 24,000 Newton metres torque, the Flottweg Z8E decanter centrifuge features an expanded and modified SIMP-DRIVE®. This gear unit drive regulates the differential speed between the decanter bowl and decanter scroll during ongoing operation, depending on the scroll torque. This means the output solid is guaranteed to have the greatest possible quality.

All Advantages Of the Flottweg Z8E Decanter Centrifuge at a Glance

  • Modular design guarantees optimum adaptation to an extremely wide range of separating tasks
  • Adjustable impeller for optimum separation results, even when the product properties in the feed change
  • Maximum performance by using the Flottweg Simp-Drive® (24000 Newton metres torque)
  • Independent adjustment of the bowl and differential speed by the Flottweg Simp-Drive® ► best separating results
  • Oil/air separation for minimal oil consumption, high operating reliability because of continuous monitoring of the oil and air pressure, and protection against dirt penetration because of slight positive pressure.
  • Gas-tight and hygienic version available. Furthermore, the Z8E can be used in potentially explosive atmospheres (inerting)
  • All parts that come into contact with the product are made from high-quality stainless steel (rust and acid-resistant)
  • Flottweg wear protection guarantees minimum maintenance work with very abrasive products. All wear protection parts can be replaced (except heat applied hard facings)

Contact Flottweg

Supplier's Site Datasheet

Technical Specifications

  Flottweg SE
Product Category Filtration Equipment
Product Number Z8E
Product Name Decanter Centrifuge
Equipment Type Centrifuge
Unlock Full Specs
to access all available technical data

Similar Products

Non-Baffled Grit Chambers - PISTA® 360° or 270° - Smith & Loveless, Inc.
Specs
Equipment Type Hydrocyclone
Application / Industry Waste / Sludge
View Details
Critical Fuel Skid - CFS Series - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Description / Other Type Multi-stage Coalescing Technology
Application / Industry Oil / Fuel
View Details