Flottweg SE Seperator Centrifuge 3 Phase

Description
The Flottweg Purifier: Three-Phase Separation (Liquid/Liquid/Solid ) In this configuration, the Flottweg separator separates mixtures of liquids with different densities at the same time as separating a solid. The Flottweg Purifier: The Bowl In a purifier, the product to be separated runs through a stationary infeed pipe into the interior of the bowl, and is gently accelerated by the distributor to the full speed of rotation. The disc pack in the bowl causes the product stream to be divided up into many thin layers, creating a large surface area. The liquid mixture is separated within the disc pack, where the solid is also separated out. The liquid phases separated by centrifugal force are discharged from the bowl under pressure via two grippers. The centrifugal force makes the solids that are separated out collect in the solids space of the bowl. A hydraulic system in the base of the bowl periodically ejects the separated-out solid at full speed of rotation. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg separator using a remarkable Flottweg Soft Shot® discharge system. This system enables extremely quiet self-emptying of the separator bowl, and represents an outstanding feature of Flottweg AC separators.
Description
The Flottweg Purifier: Three-Phase Separation (Liquid/Liquid/Solid ) In this configuration, the Flottweg separator separates mixtures of liquids with different densities at the same time as separating a solid. The Flottweg Purifier: The Bowl In a purifier, the product to be separated runs through a stationary infeed pipe into the interior of the bowl, and is gently accelerated by the distributor to the full speed of rotation. The disc pack in the bowl causes the product stream to be divided up into many thin layers, creating a large surface area. The liquid mixture is separated within the disc pack, where the solid is also separated out. The liquid phases separated by centrifugal force are discharged from the bowl under pressure via two grippers. The centrifugal force makes the solids that are separated out collect in the solids space of the bowl. A hydraulic system in the base of the bowl periodically ejects the separated-out solid at full speed of rotation. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg separator using a remarkable Flottweg Soft Shot® discharge system. This system enables extremely quiet self-emptying of the separator bowl, and represents an outstanding feature of Flottweg AC separators.

Suppliers

Company
Product
Description
Supplier Links
Seperator Centrifuge - 3 Phase - Flottweg SE
Vilsbiburg, Germany
Seperator Centrifuge
3 Phase
Seperator Centrifuge 3 Phase
The Flottweg Purifier: Three-Phase Separation (Liquid/Liquid/Solid ) In this configuration, the Flottweg separator separates mixtures of liquids with different densities at the same time as separating a solid. The Flottweg Purifier: The Bowl In a purifier, the product to be separated runs through a stationary infeed pipe into the interior of the bowl, and is gently accelerated by the distributor to the full speed of rotation. The disc pack in the bowl causes the product stream to be divided up into many thin layers, creating a large surface area. The liquid mixture is separated within the disc pack, where the solid is also separated out. The liquid phases separated by centrifugal force are discharged from the bowl under pressure via two grippers. The centrifugal force makes the solids that are separated out collect in the solids space of the bowl. A hydraulic system in the base of the bowl periodically ejects the separated-out solid at full speed of rotation. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg separator using a remarkable Flottweg Soft Shot® discharge system. This system enables extremely quiet self-emptying of the separator bowl, and represents an outstanding feature of Flottweg AC separators.

The Flottweg Purifier: Three-Phase Separation (Liquid/Liquid/Solid)

In this configuration, the Flottweg separator separates mixtures of liquids with different densities at the same time as separating a solid.

The Flottweg Purifier: The Bowl

In a purifier, the product to be separated runs through a stationary infeed pipe into the interior of the bowl, and is gently accelerated by the distributor to the full speed of rotation. The disc pack in the bowl causes the product stream to be divided up into many thin layers, creating a large surface area. The liquid mixture is separated within the disc pack, where the solid is also separated out. The liquid phases separated by centrifugal force are discharged from the bowl under pressure via two grippers. The centrifugal force makes the solids that are separated out collect in the solids space of the bowl. A hydraulic system in the base of the bowl periodically ejects the separated-out solid at full speed of rotation.

The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator):

Solids are emptied from a Flottweg separator using a remarkable Flottweg Soft Shot® discharge system. This system enables extremely quiet self-emptying of the separator bowl, and represents an outstanding feature of Flottweg AC separators.

Supplier's Site

Technical Specifications

  Flottweg SE
Product Category Oil and Water Separators
Product Number 3 Phase
Product Name Seperator Centrifuge
Technology Centrifuge
Unlock Full Specs
to access all available technical data

Similar Products

Parallel Plate Separator - DELTA-G - Smith & Loveless, Inc.
Specs
Function Removal
Technology Absorption
Removal Rate 375000 GPH (394314 ml/sec)
View Details
Oil-Water Separators - MPak® Coalescing Plates - Kaydon Filtration Corporation
Specs
Function Recovery
Technology Coalescing
View Details
Pneumatic Separators - 2023191 - RS Components, Ltd.
Specs
Technology Pneumatic Separators
Flow 1003 GPM (3800 L/min)
View Details