Teledyne FLIR Systems, Inc. Vibration Meters SDL800-NIST

Description
VIBRATION METER SD LOGGER METER W/NIST
Request a Quote
Description
VIBRATION METER SD LOGGER METER W/NIST
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Vibration Meters - 2880430 - RS Components, Ltd.
Corby, Northants, United Kingdom
Vibration Meters
2880430
Vibration Meters 2880430
VIBRATION METER SD LOGGER METER W/NIST

VIBRATION METER SD LOGGER METER W/NIST

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Vibration Measurement Instruments and Vibration Analyzers
Product Number 2880430
Product Name Vibration Meters
Features Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20013123-00 - TE Connectivity
Specs
Acceleration 1000 g
Frequency Range 0.0 to 2700 Hz
Sensor Technology MEMS
View Details
Vibration Meters - 2543500 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Input Acceleration; Acceleration, Velocity, Displacement
View Details
Vibration Meter Calibrator - PCE-VC20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Instrument / Meter
Acceleration 1.02 g
Linear Velocity 0.3937 in/sec (0.6000 m/min)
View Details
Vibration transmitter - VTV122 - ifm efector inc.
Specs
Device Type Transmitter
Linear Velocity 0.0 to 0.9843 in/sec (0.0 to 1.5 m/min)
Frequency Range 10 to 1000 Hz
View Details
5 suppliers