Extech Test Leads PQ3110

Description
Test Leads 100A Clamps
Description
Test Leads 100A Clamps

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Leads
PQ3110
Test Leads PQ3110
Test Leads 100A Clamps

Test Leads 100A Clamps

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number PQ3110
Product Name Test Leads
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9540A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
Measuring Equipment / Current Probe - current-proble-cp503b-28051 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 50 MHz
View Details
XR Mini-Hook to Meter Banana Plug, 22 AWG PVC Test Lead - 205XR - E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
0.187
Specs
Probe Type Current
Probe Configuration Spring Loaded
View Details