Extech Rectangular Cable Assemblies - MA100 MA100

Description
Manufacturer: Extech Instruments Corporation. Win Source Part Number: 1211301-MA100 Manufacturer Homepage: www.extech.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation, Safety
Request a Quote
Description
Manufacturer: Extech Instruments Corporation. Win Source Part Number: 1211301-MA100 Manufacturer Homepage: www.extech.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation, Safety
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Rectangular Cable Assemblies - MA100
1211301-MA100
Rectangular Cable Assemblies - MA100 1211301-MA100
Manufacturer: Extech Instruments Corporation. Win Source Part Number: 1211301-MA100 Manufacturer Homepage: www.extech.com Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Application Field: Used in Medical, Sensing & Instrumentation, Safety

Manufacturer: Extech Instruments Corporation.
Win Source Part Number: 1211301-MA100
Manufacturer Homepage: www.extech.com
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Application Field: Used in Medical, Sensing & Instrumentation, Safety

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1211301-MA100
Product Name Rectangular Cable Assemblies - MA100
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Hand-Flex Interconnect, 0.047
Specs
Cable Type Coaxial
Cable Length 0.2500 ft (0.7620 dm)
Rated Temperature -45 to 85 C (-49 to 185 F)
View Details
3 suppliers