Extech Light Meter with NIST LT300-NIST

Description
Product Highlights Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on 12" (305mm) coiled cable - expandable to 24" Utilizes precision photo diode and color correction filter Large LCD display with analog bargraph Backlight for readings in low light levels Each Unit Includes 9V battery Light sensor with protective cover Protective holster Pouch case NIST Certificate
Datasheet
Description
Product Highlights Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on 12" (305mm) coiled cable - expandable to 24" Utilizes precision photo diode and color correction filter Large LCD display with analog bargraph Backlight for readings in low light levels Each Unit Includes 9V battery Light sensor with protective cover Protective holster Pouch case NIST Certificate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Meter with NIST - LT300-NIST - Transcat, Inc.
Rochester, NY, USA
Light Meter with NIST
LT300-NIST
Light Meter with NIST LT300-NIST
Product Highlights Digital and Analog display of light in Foot-candles or Lux Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux Relative mode indicates change in light levels, peak mode captures highest reading Remote light sensore on 12" (305mm) coiled cable - expandable to 24" Utilizes precision photo diode and color correction filter Large LCD display with analog bargraph Backlight for readings in low light levels Each Unit Includes 9V battery Light sensor with protective cover Protective holster Pouch case NIST Certificate

Product Highlights

  • Digital and Analog display of light in Foot-candles or Lux
  • Wide range to 20,000Fc or 200,000 Lux with high resolution to 0.01 Fc/Lux
  • Relative mode indicates change in light levels, peak mode captures highest reading
  • Remote light sensore on 12" (305mm) coiled cable - expandable to 24"
  • Utilizes precision photo diode and color correction filter
  • Large LCD display with analog bargraph
  • Backlight for readings in low light levels

Each Unit Includes

  • 9V battery
  • Light sensor with protective cover
  • Protective holster
  • Pouch case
  • NIST Certificate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Lux Meters (Light Meters)
Product Number LT300-NIST
Product Name Light Meter with NIST
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

Lux Meter - PCE-172 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 4000 Lux (0.0 to 372 FC)
Accuracy 5 %
View Details
Luminance and Color Meter - CS-160 - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux
Illuminance Range 1.00E-3 to 999900 Lux (9.29E-5 to 92894 FC)
Accuracy 2 %
View Details
Traceable™ Ultraviolet Light Meter - Model 3253 - Traceable® Products
Specs
Meter Type Lux
Sensor Diameter 0.7500 inch (19.05 mm)
Accuracy 2 %
View Details