Extech Multimeter, Digital, Clamp; Dmm Functions Extech Instruments EX810

Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.75 RoHS Compliant: Yes
Datasheet
Description
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.75 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multimeter, Digital, Clamp; Dmm Functions Extech Instruments - 26K9254 - Newark, An Avnet Company
Chicago, IL, United States
Multimeter, Digital, Clamp; Dmm Functions Extech Instruments
26K9254
Multimeter, Digital, Clamp; Dmm Functions Extech Instruments 26K9254
MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.75 RoHS Compliant: Yes

MULTIMETER, DIGITAL, CLAMP; DMM Functions:AC Current, AC/DC Voltage, Capacitance, Continuity, Diode, Frequency, Resistance; Current Measure AC Max:1kA; Voltage Measure AC Max:600V; Voltage Measure DC Max:600V; No. of Digits:3.75 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Clamp Meters
Product Number 26K9254
Product Name Multimeter, Digital, Clamp; Dmm Functions Extech Instruments
Measurement Type AC; DC
Unlock Full Specs
to access all available technical data

Similar Products

Clamp Meter - PCE-830-3 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC
Options & Features Battery powered; Data storage/ logging
Standards and Certifications CAT III Safety Protection
View Details
Clamp Meters - 1232385 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Type AC; DC
Standards and Certifications RoHS
Resistance 0.4000 kohms
View Details
UT216A 600A True RMS Digital Clamp Meter - UT216A - Uni-Trend US
Specs
Standards and Certifications RoHS
View Details