Extech Light Meter with Memory EA33-NIST

Description
Product Highlights Wide measurement range to 99,990Fc (999,900 Lux) with resolution of 0.001Fc and 0.01Lux Luminous intensity (candela) calculations Store and recall up to 50 measurements, includes relative or real time clock stamp Ripple function excludes the effect of stray light from the primary light source measurement Timed-Hold, Relative in absolute value or % deviation, and Comparator function with high low alarms Each Unit Includes Built-in stand Light sensor and protective cover with 36"(0.9m) cable Protective holster 6 AAA batteries Carrying case NIST Certicate
Datasheet
Description
Product Highlights Wide measurement range to 99,990Fc (999,900 Lux) with resolution of 0.001Fc and 0.01Lux Luminous intensity (candela) calculations Store and recall up to 50 measurements, includes relative or real time clock stamp Ripple function excludes the effect of stray light from the primary light source measurement Timed-Hold, Relative in absolute value or % deviation, and Comparator function with high low alarms Each Unit Includes Built-in stand Light sensor and protective cover with 36"(0.9m) cable Protective holster 6 AAA batteries Carrying case NIST Certicate
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light Meter with Memory - EA33-NIST - Transcat, Inc.
Rochester, NY, USA
Light Meter with Memory
EA33-NIST
Light Meter with Memory EA33-NIST
Product Highlights Wide measurement range to 99,990Fc (999,900 Lux) with resolution of 0.001Fc and 0.01Lux Luminous intensity (candela) calculations Store and recall up to 50 measurements, includes relative or real time clock stamp Ripple function excludes the effect of stray light from the primary light source measurement Timed-Hold, Relative in absolute value or % deviation, and Comparator function with high low alarms Each Unit Includes Built-in stand Light sensor and protective cover with 36"(0.9m) cable Protective holster 6 AAA batteries Carrying case NIST Certicate

Product Highlights

  • Wide measurement range to 99,990Fc (999,900 Lux) with resolution of 0.001Fc and 0.01Lux
  • Luminous intensity (candela) calculations
  • Store and recall up to 50 measurements, includes relative or real time clock stamp
  • Ripple function excludes the effect of stray light from the primary light source measurement
  • Timed-Hold, Relative in absolute value or % deviation, and Comparator function with high low alarms

Each Unit Includes

  • Built-in stand
  • Light sensor and protective cover with 36"(0.9m) cable
  • Protective holster
  • 6 AAA batteries
  • Carrying case
  • NIST Certicate
Supplier's Site Datasheet

Technical Specifications

  Transcat, Inc.
Product Category Lux Meters (Light Meters)
Product Number EA33-NIST
Product Name Light Meter with Memory
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

Illuminance Meter - T-10A - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0100 to 299900 Lux (9.29E-4 to 27862 FC)
Operating Temperature Range -10 to 40 C (14 to 104 F)
View Details
Lux Meter - PCE-170 A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 40000 Lux (0.0 to 3716 FC)
Accuracy 3 %
View Details
Solar Radiation Sensor - ML - 020S LUX - RainWise, Inc.
Specs
Meter Type Lux
Sensor Diameter 0.8661 inch (22 mm)
Illuminance Range 0.0 to 150000 Lux (0.0 to 13935 FC)
View Details