Sonel Test Illuminance Meter WMGBLXP10A

Description
Reliable illuminance measurements with the LXP-10A light meter Device of the highest class A thanks to cooperation with LP-10A measuring probe. Therefore it allows to make the most accurate measurements in industrial zones and public facilities. In addition, the instrument has the ability to wirelessly send data to Sonel Reader PC software. Main features measurements in class A high resolution up to 0.001 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC wireless connection built-in memory: 999 points 16 000 values records data logger auto power off
Datasheet
Description
Reliable illuminance measurements with the LXP-10A light meter Device of the highest class A thanks to cooperation with LP-10A measuring probe. Therefore it allows to make the most accurate measurements in industrial zones and public facilities. In addition, the instrument has the ability to wirelessly send data to Sonel Reader PC software. Main features measurements in class A high resolution up to 0.001 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC wireless connection built-in memory: 999 points 16 000 values records data logger auto power off
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminance Meter - WMGBLXP10A - Sonel Test
Santa Clara, CA, United States
Illuminance Meter
WMGBLXP10A
Illuminance Meter WMGBLXP10A
Reliable illuminance measurements with the LXP-10A light meter Device of the highest class A thanks to cooperation with LP-10A measuring probe. Therefore it allows to make the most accurate measurements in industrial zones and public facilities. In addition, the instrument has the ability to wirelessly send data to Sonel Reader PC software. Main features measurements in class A high resolution up to 0.001 lx highly accurate measurements measurements of all types of light sources including: LEDs lamps, incandescent lamps, fluorescent lamps, electrodeless lamps, high and low-pressure lamps no need to using correction factors photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E. Product functions data-hold for freezing measuring values automatic zeroing peak-hold for freezing the peak signal of light pulse capable of selecting measuring mode in Lux or FC scale MAX and MIN results save relative mode easy to read large backlit display USB connection with PC wireless connection built-in memory: 999 points 16 000 values records data logger auto power off

Reliable illuminance measurements with the LXP-10A light meter

Device of the highest class A thanks to cooperation with LP-10A measuring probe. Therefore it allows to make the most accurate measurements in industrial zones and public facilities. In addition, the instrument has the ability to wirelessly send data to Sonel Reader PC software.


Main features


  • measurements in class A
  • high resolution up to 0.001 lx
  • highly accurate measurements
  • measurements of all types of light sources including:
    • LEDs lamps,
    • incandescent lamps,
    • fluorescent lamps,
    • electrodeless lamps,
    • high and low-pressure lamps
  • no need to using correction factors
  • photodiodes with filters make the spectral sensitivity characteristics well matched to the requirements of C.I.E.

Product functions


  • data-hold for freezing measuring values
  • automatic zeroing
  • peak-hold for freezing the peak signal of light pulse
  • capable of selecting measuring mode in Lux or FC scale
  • MAX and MIN results save
  • relative mode
  • easy to read large backlit display
  • USB connection with PC
  • wireless connection
  • built-in memory: 999 points
  • 16 000 values records data logger
  • auto power off
Supplier's Site Datasheet

Technical Specifications

  Sonel Test
Product Category Lux Meters (Light Meters)
Product Number WMGBLXP10A
Product Name Illuminance Meter
Meter Type Lux
Unlock Full Specs
to access all available technical data

Similar Products

Lux Meter - PCE-170 A - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Type Lux; Lux / Foot Candles
Illuminance Range 0.0 to 40000 Lux (0.0 to 3716 FC)
Accuracy 3 %
View Details
Illuminance Meter - T-10MA - Konica Minolta Sensing Americas, Inc.
Konica Minolta Sensing Americas, Inc.
Specs
Meter Type Lux / Foot Candles
Illuminance Range 0.0100 to 299900 Lux (9.29E-4 to 27862 FC)
Operating Temperature Range -10 to 40 C (14 to 104 F)
View Details
Digital Lux Meters - 51000 Series - Yokogawa Corporation of America
Yokogawa Corporation of America
Specs
Meter Type Lux
Operating Temperature Range -10 to 40 C (14 to 104 F)
Humidity Range 0.0 to 80 %
View Details