Extech Cal Power Supply, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments 382270 CAL

Description
CAL POWER SUPPLY, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
CAL POWER SUPPLY, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cal Power Supply, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments - 12AC6098 - Newark, An Avnet Company
Chicago, IL, United States
Cal Power Supply, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments
12AC6098
Cal Power Supply, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments 12AC6098
CAL POWER SUPPLY, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

CAL POWER SUPPLY, ADJ/FIXED, 150W, 30V; Power Supply Output Type:Adjustable, Fixed; No. of Outputs:4 Output; Output Voltage Min:0V; Output Voltage Max:30V; Output Current Min:0A; Output Current Max:5A; Power Rating:150W; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 12AC6098
Product Name Cal Power Supply, Adj/fixed, 150W, 30V; Power Supply Output Type Extech Instruments
Regulatory Compliance RoHS Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Transistorized Induction Power Supply - Statipower® SP12 - Inductotherm Group
Specs
Type AC Power Source
Applications Instrumentation
AC Output Voltage 400.0 to 2000.0 volts
View Details
Power Supply - 121767949 - Radwell International
Yaskawa America, Inc. - Motion Division
View Details
Power Supplies - 5000004985-SE - TE Connectivity
Specs
Technology Switching Power Supply
DC Output Voltage 24.0 volts
DC Output Current 5 amps
View Details