Teledyne FLIR Systems, Inc. Dc Power Supply, Switch Mode, 3O/p, 80W, 36.8V, 5.1A; Power Supply Output Type Extech Instruments 382260

Description
DC POWER SUPPLY, SWITCH MODE, 3O/P, 80W, 36.8V, 5.1A; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:100mV; Output Voltage Max:36.8V; Output Current Min:100mA; Output Current Max:5.1A; Plug Type:- RoHS Compliant: Yes
Datasheet
Description
DC POWER SUPPLY, SWITCH MODE, 3O/P, 80W, 36.8V, 5.1A; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:100mV; Output Voltage Max:36.8V; Output Current Min:100mA; Output Current Max:5.1A; Plug Type:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Power Supply, Switch Mode, 3O/p, 80W, 36.8V, 5.1A; Power Supply Output Type Extech Instruments - 61M1150 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Supply, Switch Mode, 3O/p, 80W, 36.8V, 5.1A; Power Supply Output Type Extech Instruments
61M1150
Dc Power Supply, Switch Mode, 3O/p, 80W, 36.8V, 5.1A; Power Supply Output Type Extech Instruments 61M1150
DC POWER SUPPLY, SWITCH MODE, 3O/P, 80W, 36.8V, 5.1A; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:100mV; Output Voltage Max:36.8V; Output Current Min:100mA; Output Current Max:5.1A; Plug Type:- RoHS Compliant: Yes

DC POWER SUPPLY, SWITCH MODE, 3O/P, 80W, 36.8V, 5.1A; Power Supply Output Type:Adjustable; No. of Outputs:3 Output; Output Voltage Min:100mV; Output Voltage Max:36.8V; Output Current Min:100mA; Output Current Max:5.1A; Plug Type:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Supplies
Product Number 61M1150
Product Name Dc Power Supply, Switch Mode, 3O/p, 80W, 36.8V, 5.1A; Power Supply Output Type Extech Instruments
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
Aerospace & Defense Products - AHE2805D - Micross Components, Inc.
Specs
Type DC-DC Converter
Applications Aerospace & Defense Products
DC Output Voltage 5.0 volts
View Details
Hard Chrome Electroplating Pulse Anode Hard Oxidation High-Power High-Frequency Rectifier - No.1601570305377 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Type Current Source; DC Power Supply; DC Power System; AC / DC Adapter; Rectifier; AC/DC Converter; High Voltage; Medical Power Supply; Laser Power Supply
Technology Switching Power Supply; SCR Power Supply
Form Factor Desktop / Free Standing
View Details