Extech Power Analyzer 380803

Description
The 380803 is a power analyzer from Extech. Features: Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps True RMS Voltage & Current measurements of sine, square, triangular and distorted wave forms with a crest factor < 5 Max, Data Hold and Overload Protection Battery or AC adaptor provides line isolation Plug device to be tested directly into the Power Analyzer Sampling (update) rate is 2.5 times/second Windows® 95/98/NT/2000/XP/ME software allows user to download stored data or save data directly, and to create an ASCII file. Computations include phase angle, apparent and reactive power, consumption and cost, and power factor correction Applications: Measure and Audit power consumption of single phase devices Evaluate load performance under varying line conditions Demonstrate effectiveness of power conservation efforts Characterize device AC power requirements The Extech 380803 is a compact, battery operated device for analyzing AC power loads with PC interface plus datalogging. The Extech 380803 is a built-in Datalogger stores up to 1,012 readings (Single record storage or continuous datalogging).
Datasheet
Description
The 380803 is a power analyzer from Extech. Features: Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps True RMS Voltage & Current measurements of sine, square, triangular and distorted wave forms with a crest factor < 5 Max, Data Hold and Overload Protection Battery or AC adaptor provides line isolation Plug device to be tested directly into the Power Analyzer Sampling (update) rate is 2.5 times/second Windows® 95/98/NT/2000/XP/ME software allows user to download stored data or save data directly, and to create an ASCII file. Computations include phase angle, apparent and reactive power, consumption and cost, and power factor correction Applications: Measure and Audit power consumption of single phase devices Evaluate load performance under varying line conditions Demonstrate effectiveness of power conservation efforts Characterize device AC power requirements The Extech 380803 is a compact, battery operated device for analyzing AC power loads with PC interface plus datalogging. The Extech 380803 is a built-in Datalogger stores up to 1,012 readings (Single record storage or continuous datalogging).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Analyzer - 380803 - ValueTronics International, Inc.
Elgin, IL, USA
Power Analyzer
380803
Power Analyzer 380803
The 380803 is a power analyzer from Extech. Features: Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps True RMS Voltage & Current measurements of sine, square, triangular and distorted wave forms with a crest factor < 5 Max, Data Hold and Overload Protection Battery or AC adaptor provides line isolation Plug device to be tested directly into the Power Analyzer Sampling (update) rate is 2.5 times/second Windows® 95/98/NT/2000/XP/ME software allows user to download stored data or save data directly, and to create an ASCII file. Computations include phase angle, apparent and reactive power, consumption and cost, and power factor correction Applications: Measure and Audit power consumption of single phase devices Evaluate load performance under varying line conditions Demonstrate effectiveness of power conservation efforts Characterize device AC power requirements The Extech 380803 is a compact, battery operated device for analyzing AC power loads with PC interface plus datalogging. The Extech 380803 is a built-in Datalogger stores up to 1,012 readings (Single record storage or continuous datalogging).

The 380803 is a power analyzer from Extech.

Features:

  • Four simultaneous displays of Watts, Power Factor or VA, Voltage or Hz, Amps
  • True RMS Voltage & Current measurements of sine, square, triangular and distorted wave forms with a crest factor < 5
  • Max, Data Hold and Overload Protection
  • Battery or AC adaptor provides line isolation
  • Plug device to be tested directly into the Power Analyzer
  • Sampling (update) rate is 2.5 times/second
  • Windows® 95/98/NT/2000/XP/ME software allows user to download stored data or save data directly, and to create an ASCII file. Computations include phase angle, apparent and reactive power, consumption and cost, and power factor correction

Applications:

  • Measure and Audit power consumption of single phase devices
  • Evaluate load performance under varying line conditions
  • Demonstrate effectiveness of power conservation efforts
  • Characterize device AC power requirements

The Extech 380803 is a compact, battery operated device for analyzing AC power loads with PC interface plus datalogging. The Extech 380803 is a built-in Datalogger stores up to 1,012 readings (Single record storage or continuous datalogging).

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Quality Analyzers and Monitors
Product Number 380803
Product Name Power Analyzer
Phase Single Phase
Unlock Full Specs
to access all available technical data

Similar Products

Schaltbau ZH1114 Series - Voltage and frequency analyzer for multi-system railway vehicles -  - Schaltbau GmbH
Specs
Voltage Range 5000 to 6000 volts
Frequency Range 50 Hz
View Details
Power Quality Analysers - 1232207 - RS Components, Ltd.
Specs
Phase Three Phase
Electrical Parameters AC Voltage; AC Current; Ac current, ac voltage, ac wattage, crest factor, harmonic, phase angle, power factor, total harmonic distortion
Power Parameters Wattage; 9999kw
View Details